Kyocera Corporation Tantalum Capacitors TWCA566K030CCYZ0000

Description
56µF Hermetically Sealed Tantalum Capacitors 30V Axial 5.21Ohm
Request a Quote Datasheet
Description
56µF Hermetically Sealed Tantalum Capacitors 30V Axial 5.21Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-8772-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8772-ND
Tantalum Capacitors 478-8772-ND
56µF Hermetically Sealed Tantalum Capacitors 30V Axial 5.21Ohm

56µF Hermetically Sealed Tantalum Capacitors 30V Axial 5.21Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TWCA566K030CCYZ0000 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TWCA566K030CCYZ0000
Capacitors - Tantalum Capacitors TWCA566K030CCYZ0000
CAP TANT 56UF 10% 30V AXIAL

CAP TANT 56UF 10% 30V AXIAL

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 478-8772-ND TWCA566K030CCYZ0000
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors
Operating Temperature -55 to 200 C (-67 to 392 F) -55 to 200 C (-67 to 392 F)
Electrolytic Capacitors Tantalum
Capacitance Range 56 microF 56 microF
Capacitance Tolerance 10 (+/- %)
Mounting Style Through Hole Through Hole; Axial
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-418-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details
Power Electronic Capacitor - W3A(WLE series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminum Electrolytic - 101C394U7R5BF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details