AVX Corporation Tantalum Capacitors TRMD337M006R0035

Description
330µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 35mOhm @ 100kHz
Request a Quote Datasheet
Description
330µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 35mOhm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-TRMD337M006R0035TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TRMD337M006R0035TR-ND
Tantalum Capacitors 478-TRMD337M006R0035TR-ND
330µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 35mOhm @ 100kHz

330µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 35mOhm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - TRMD337M006R0035 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TRMD337M006R0035
Tantalum Capacitors TRMD337M006R0035
CAP TANT

CAP TANT

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 478-TRMD337M006R0035TR-ND TRMD337M006R0035
Product Name Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications Automotive
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details
Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 2002-101872U040AD2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Ceramic Capacitors - 1608-05052500P600HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details