AVX Corporation Surface Mount Tantalum Capacitor, Trj Series, 100 F, 10%, 6.3 V, 2312 [6032 Metric], C Rohs Compliant Kyocera Avx TRJC107K006R0300

Description
Surface Mount Tantalum Capacitor, TRJ Series, 100 F, 10%, 6.3 V, 2312 [6032 Metric], C RoHS Compliant: Yes
Datasheet
Description
Surface Mount Tantalum Capacitor, TRJ Series, 100 F, 10%, 6.3 V, 2312 [6032 Metric], C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Tantalum Capacitor, Trj Series, 100 F, 10%, 6.3 V, 2312 [6032 Metric], C Rohs Compliant Kyocera Avx - 33P8515 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Tantalum Capacitor, Trj Series, 100 F, 10%, 6.3 V, 2312 [6032 Metric], C Rohs Compliant Kyocera Avx
33P8515
Surface Mount Tantalum Capacitor, Trj Series, 100 F, 10%, 6.3 V, 2312 [6032 Metric], C Rohs Compliant Kyocera Avx 33P8515
Surface Mount Tantalum Capacitor, TRJ Series, 100 F, 10%, 6.3 V, 2312 [6032 Metric], C RoHS Compliant: Yes

Surface Mount Tantalum Capacitor, TRJ Series, 100 F, 10%, 6.3 V, 2312 [6032 Metric], C RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 100Uf, 6.3V, Tant, Case C Rohs Compliant Kyocera Avx - 67AH3319 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Uf, 6.3V, Tant, Case C Rohs Compliant Kyocera Avx
67AH3319
Cap, 100Uf, 6.3V, Tant, Case C Rohs Compliant Kyocera Avx 67AH3319
CAP, 100UF, 6.3V, TANT, CASE C ROHS COMPLIANT: YES

CAP, 100UF, 6.3V, TANT, CASE C ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 33P8515
Product Name Surface Mount Tantalum Capacitor, Trj Series, 100 F, 10%, 6.3 V, 2312 [6032 Metric], C Rohs Compliant Kyocera Avx
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-407-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 220000 microF
View Details
Aluminum Electrolytic - 101C473U030AE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Capacitors for suppressing power supply electromagnetic interference - W40(MKPRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 0603J0100101JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers