Kyocera Corporation Tantalum Capacitors TRJB336M006RRJ

Description
33µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric), 1210 1.74Ohm
Request a Quote Datasheet
Description
33µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric), 1210 1.74Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TRJB336M006RRJ-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TRJB336M006RRJ-ND
Tantalum Capacitors TRJB336M006RRJ-ND
33µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric), 1210 1.74Ohm

33µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric), 1210 1.74Ohm

Buy Now Datasheet
Trj Tantalum Chips Rohs Compliant Kyocera Avx - 74T5611 - Newark, An Avnet Company
Chicago, IL, United States
Trj Tantalum Chips Rohs Compliant Kyocera Avx
74T5611
Trj Tantalum Chips Rohs Compliant Kyocera Avx 74T5611
TRJ TANTALUM CHIPS ROHS COMPLIANT: YES

TRJ TANTALUM CHIPS ROHS COMPLIANT: YES

Supplier's Site
Capacitors - Tantalum Capacitors - TRJB336M006RRJ - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TRJB336M006RRJ
Capacitors - Tantalum Capacitors TRJB336M006RRJ
CAP TANT 33UF 20% 6.3V 1411

CAP TANT 33UF 20% 6.3V 1411

Supplier's Site
Tantalum Capacitors - TRJB336M006RRJ - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TRJB336M006RRJ
Tantalum Capacitors TRJB336M006RRJ
CAP TANT 33UF 20% 6.3V 1411

CAP TANT 33UF 20% 6.3V 1411

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number TRJB336M006RRJ-ND 74T5611 TRJB336M006RRJ TRJB336M006RRJ
Product Name Tantalum Capacitors Trj Tantalum Chips Rohs Compliant Kyocera Avx Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 33 microF 33 microF 33 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 336SML004M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Aluminium Capacitors - 1701045 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1608-050525007P50HQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Metallized polypropylene film AC motor capacitor (column, plastic case ) - W60(CBB60 series ) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; Home appliances, start capacitors, and more.
View Details