Kyocera Corporation Tantalum Capacitors TRJA225K016RRJ

Description
2.2µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 4.55Ohm
Request a Quote Datasheet
Description
2.2µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 4.55Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TRJA225K016RRJ-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TRJA225K016RRJ-ND
Tantalum Capacitors TRJA225K016RRJ-ND
2.2µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 4.55Ohm

2.2µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 4.55Ohm

Buy Now Datasheet
Surface Mount Tantalum Capacitor, Trj Series, 2.2 F, 10%, 16 V, 1206 [3216 Metric], A Rohs Compliant Kyocera Avx - 33P8416 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Tantalum Capacitor, Trj Series, 2.2 F, 10%, 16 V, 1206 [3216 Metric], A Rohs Compliant Kyocera Avx
33P8416
Surface Mount Tantalum Capacitor, Trj Series, 2.2 F, 10%, 16 V, 1206 [3216 Metric], A Rohs Compliant Kyocera Avx 33P8416
Surface Mount Tantalum Capacitor, TRJ Series, 2.2 F, 10%, 16 V, 1206 [3216 Metric], A RoHS Compliant: Yes

Surface Mount Tantalum Capacitor, TRJ Series, 2.2 F, 10%, 16 V, 1206 [3216 Metric], A RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TRJA225K016RRJ - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TRJA225K016RRJ
Capacitors - Tantalum Capacitors TRJA225K016RRJ
CAP TANT 2.2UF 10% 16V 1206

CAP TANT 2.2UF 10% 16V 1206

Supplier's Site
Tantalum Capacitors - TRJA225K016RRJ - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TRJA225K016RRJ
Tantalum Capacitors TRJA225K016RRJ
CAP TANT 2.2UF 10% 16V 1206

CAP TANT 2.2UF 10% 16V 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number TRJA225K016RRJ-ND 33P8416 TRJA225K016RRJ TRJA225K016RRJ
Product Name Tantalum Capacitors Surface Mount Tantalum Capacitor, Trj Series, 2.2 F, 10%, 16 V, 1206 [3216 Metric], A Rohs Compliant Kyocera Avx Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 2.2 microF 2.2 microF 2.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-445-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 380000 microF
View Details
Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C213U020AA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers