AVX Corporation Surface Mount Tantalum Capacitor, Trj Series, 1 F, 10%, 20 V, 1206 [3216 Metric], A Rohs Compliant Kyocera Avx TRJA105K020R3000

Description
Surface Mount Tantalum Capacitor, TRJ Series, 1 F, 10%, 20 V, 1206 [3216 Metric], A RoHS Compliant: Yes
Datasheet
Description
Surface Mount Tantalum Capacitor, TRJ Series, 1 F, 10%, 20 V, 1206 [3216 Metric], A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Tantalum Capacitor, Trj Series, 1 F, 10%, 20 V, 1206 [3216 Metric], A Rohs Compliant Kyocera Avx - 33P8391 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Tantalum Capacitor, Trj Series, 1 F, 10%, 20 V, 1206 [3216 Metric], A Rohs Compliant Kyocera Avx
33P8391
Surface Mount Tantalum Capacitor, Trj Series, 1 F, 10%, 20 V, 1206 [3216 Metric], A Rohs Compliant Kyocera Avx 33P8391
Surface Mount Tantalum Capacitor, TRJ Series, 1 F, 10%, 20 V, 1206 [3216 Metric], A RoHS Compliant: Yes

Surface Mount Tantalum Capacitor, TRJ Series, 1 F, 10%, 20 V, 1206 [3216 Metric], A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 33P8391
Product Name Surface Mount Tantalum Capacitor, Trj Series, 1 F, 10%, 20 V, 1206 [3216 Metric], A Rohs Compliant Kyocera Avx
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100391JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 84K0205 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C294U025DE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details