68µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 200mOhm
CAP TANT 68UF 10% 10V 2917
CAPACITOR TANT, 68UF, 10V, 0.2 OHM, 0.1, 2917; Capacitance:68µF; Capacitance Tolerance:± 10%; Voltage Rating:10V; Capacitor Case Style:2917 [7343 Metric]; Capacitor Terminals:SMD; Operating Temperature Range:-55°C to +125°C RoHS Compliant: Yes
CAP TANT 68UF 10% 10V 2917
| DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-9304-2-ND | TPSY686K010R0200 | 54J9392 | TPSY686K010R0200 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Capacitor Tant, 68Uf, 10V, 0.2 Ohm, 0.1, 2917; Capacitance Kyocera Avx | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor; SMD | ||
| Applications | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Range | 68 microF | 68 microF | 68 microF | 68 microF |