AVX Corporation Tantalum Capacitors TPSY227M010P0200

Description
220µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 200mOhm @ 100kHz
Request a Quote Datasheet
Description
220µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 200mOhm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-TPSY227M010P0200TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TPSY227M010P0200TR-ND
Tantalum Capacitors 478-TPSY227M010P0200TR-ND
220µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 200mOhm @ 100kHz

220µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 200mOhm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - TPSY227M010P0200 - 735454-TPSY227M010P0200 - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - TPSY227M010P0200
735454-TPSY227M010P0200
Tantalum Capacitors - TPSY227M010P0200 735454-TPSY227M010P0200
Manufacturer: AVX Corporation Win Source Part Number: 735454-TPSY227M010P0 200 Manufacturer Homepage: www.avx.com Reference case: SMD Reference Date Code: 1026+ Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: AVX Corporation
Win Source Part Number: 735454-TPSY227M010P0200
Manufacturer Homepage: www.avx.com
Reference case: SMD
Reference Date Code: 1026+
Popularity: Low
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
220UF 10V Capacitor
59-TPSY227M010P0200
220UF 10V Capacitor 59-TPSY227M010P0200
CAP TANT 220UF 20% 10V 2917 Product overview: TPSY227M010P0200 from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 220UF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSY227M010P0200 can be used for catalog matching and distributor lookup.

CAP TANT 220UF 20% 10V 2917 Product overview: TPSY227M010P0200 from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 220UF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSY227M010P0200 can be used for catalog matching and distributor lookup.

Supplier's Site
Tantalum Capacitors - TPSY227M010P0200 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSY227M010P0200
Tantalum Capacitors TPSY227M010P0200
CAP TANT 220UF 20% 10V 2917

CAP TANT 220UF 20% 10V 2917

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TPSY227M010P0200 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TPSY227M010P0200
Capacitors - Tantalum Capacitors TPSY227M010P0200
CAP TANT 220UF 20% 10V 2917

CAP TANT 220UF 20% 10V 2917

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-TPSY227M010P0200TR-ND 735454-TPSY227M010P0200 59-TPSY227M010P0200 TPSY227M010P0200 TPSY227M010P0200
Product Name Tantalum Capacitors Tantalum Capacitors - TPSY227M010P0200 220UF 10V Capacitor Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 220 microF 220 microF 220 microF 220 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-409-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 35000 microF
View Details
Aluminum Electrolytic - 101C224U025DC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details