KYOCERA AVX Components Corporation Tantalum Capacitors TPSY107M016P0200

Description
100µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 200mOhm @ 100kHz
Request a Quote Datasheet
Description
100µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 200mOhm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-TPSY107M016P0200TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TPSY107M016P0200TR-ND
Tantalum Capacitors 478-TPSY107M016P0200TR-ND
100µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 200mOhm @ 100kHz

100µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 200mOhm @ 100kHz

Buy Now Datasheet
Capacitor,100Uf,16Vdc,20-% Tol,20+% Tol Rohs Compliant Kyocera Avx - 54J9361 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,100Uf,16Vdc,20-% Tol,20+% Tol Rohs Compliant Kyocera Avx
54J9361
Capacitor,100Uf,16Vdc,20-% Tol,20+% Tol Rohs Compliant Kyocera Avx 54J9361
Capacitor,100uF,16VD C,20-% Tol,20+% Tol RoHS Compliant: Yes

Capacitor,100uF,16VDC,20-% Tol,20+% Tol RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitors - TPSY107M016P0200 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSY107M016P0200
Tantalum Capacitors TPSY107M016P0200
CAP TANT 100UF 20% 16V 2917

CAP TANT 100UF 20% 16V 2917

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 478-TPSY107M016P0200TR-ND 54J9361 TPSY107M016P0200
Product Name Tantalum Capacitors Capacitor,100Uf,16Vdc,20-% Tol,20+% Tol Rohs Compliant Kyocera Avx Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 100 microF 100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Tantalum Capacitors - TAS105M035P1A-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Polypropylene film capacitor - W30(CBB20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1608-0603F0160180JCTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details