AVX Corporation Tantalum Capacitors TPSY107K010S0150

Description
100µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 150mOhm @ 100kHz
Request a Quote Datasheet
Description
100µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 150mOhm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-TPSY107K010S0150TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TPSY107K010S0150TR-ND
Tantalum Capacitors 478-TPSY107K010S0150TR-ND
100µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 150mOhm @ 100kHz

100µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 150mOhm @ 100kHz

Buy Now Datasheet
Capacitor Tant, 100Uf, 10V, 0.15 Ohm, 0.1, 2917, Full Reel; Capacitance Kyocera Avx - 54J9351 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 100Uf, 10V, 0.15 Ohm, 0.1, 2917, Full Reel; Capacitance Kyocera Avx
54J9351
Capacitor Tant, 100Uf, 10V, 0.15 Ohm, 0.1, 2917, Full Reel; Capacitance Kyocera Avx 54J9351
CAPACITOR TANT, 100UF, 10V, 0.15 OHM, 0.1, 2917, FULL REEL; Capacitance:100µF; Voltage(DC):10V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.15ohm; Manufacturer Size Code:Y; Failure Rate:- RoHS Compliant: Yes

CAPACITOR TANT, 100UF, 10V, 0.15 OHM, 0.1, 2917, FULL REEL; Capacitance:100µF; Voltage(DC):10V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.15ohm; Manufacturer Size Code:Y; Failure Rate:- RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitors - TPSY107K010S0150 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSY107K010S0150
Tantalum Capacitors TPSY107K010S0150
CAP TANT 100UF 10% 10V 2917

CAP TANT 100UF 10% 10V 2917

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TPSY107K010S0150 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TPSY107K010S0150
Capacitors - Tantalum Capacitors TPSY107K010S0150
CAP TANT 100UF 10% 10V 2917

CAP TANT 100UF 10% 10V 2917

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-TPSY107K010S0150TR-ND 54J9351 TPSY107K010S0150 TPSY107K010S0150
Product Name Tantalum Capacitors Capacitor Tant, 100Uf, 10V, 0.15 Ohm, 0.1, 2917, Full Reel; Capacitance Kyocera Avx Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 100 microF 100 microF 100 microF 100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 108UVR6R3MFE - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1763-1158-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Film Capacitors - 1725655 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers