KYOCERA AVX Components Corporation Tantalum Capacitors TPSV686K025Y0150

Description
68µF Molded Tantalum Capacitors 25V 2924 (7361 Metric) 150mOhm @ 100kHz
Request a Quote Datasheet
Description
68µF Molded Tantalum Capacitors 25V 2924 (7361 Metric) 150mOhm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-TPSV686K025Y0150TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TPSV686K025Y0150TR-ND
Tantalum Capacitors 478-TPSV686K025Y0150TR-ND
68µF Molded Tantalum Capacitors 25V 2924 (7361 Metric) 150mOhm @ 100kHz

68µF Molded Tantalum Capacitors 25V 2924 (7361 Metric) 150mOhm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - TPSV686K025Y0150 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSV686K025Y0150
Tantalum Capacitors TPSV686K025Y0150
CAP TANT 68UF 10% 25V 2924

CAP TANT 68UF 10% 25V 2924

Supplier's Site Datasheet
Tps Tantalum Rohs Compliant Kyocera Avx - 54J9299 - Newark, An Avnet Company
Chicago, IL, United States
Tps Tantalum Rohs Compliant Kyocera Avx
54J9299
Tps Tantalum Rohs Compliant Kyocera Avx 54J9299
TPS TANTALUM ROHS COMPLIANT: YES

TPS TANTALUM ROHS COMPLIANT: YES

Supplier's Site
Capacitors - Tantalum Capacitors - TPSV686K025Y0150 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TPSV686K025Y0150
Capacitors - Tantalum Capacitors TPSV686K025Y0150
CAP TANT 68UF 10% 25V 2924

CAP TANT 68UF 10% 25V 2924

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-TPSV686K025Y0150TR-ND TPSV686K025Y0150 54J9299 TPSV686K025Y0150
Product Name Tantalum Capacitors Tantalum Capacitors Tps Tantalum Rohs Compliant Kyocera Avx Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 68 microF 68 microF 68 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitor, 10Uf, 100V, 10%, Smd; Dielectric Type Cornell Dubilier - 95W9732 - Newark, An Avnet Company
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
View Details
2 suppliers
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Polyester film capacitor - W23(CL21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 0603J0100272GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details