AVX Corporation Tantalum Capacitors TPSV686K025S0150

Description
68µF Molded Tantalum Capacitors 25V 2924 (7361 Metric) 150mOhm @ 100kHz
Request a Quote Datasheet
Description
68µF Molded Tantalum Capacitors 25V 2924 (7361 Metric) 150mOhm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-TPSV686K025S0150TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TPSV686K025S0150TR-ND
Tantalum Capacitors 478-TPSV686K025S0150TR-ND
68µF Molded Tantalum Capacitors 25V 2924 (7361 Metric) 150mOhm @ 100kHz

68µF Molded Tantalum Capacitors 25V 2924 (7361 Metric) 150mOhm @ 100kHz

Buy Now Datasheet
Capacitor Tant, 68Uf, 25V, 0.15 Ohm, 0.1, 2924; Capacitance Kyocera Avx - 54J9298 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 68Uf, 25V, 0.15 Ohm, 0.1, 2924; Capacitance Kyocera Avx
54J9298
Capacitor Tant, 68Uf, 25V, 0.15 Ohm, 0.1, 2924; Capacitance Kyocera Avx 54J9298
CAPACITOR TANT, 68UF, 25V, 0.15 OHM, 0.1, 2924; Capacitance:68µF; Capacitance Tolerance:± 10%; Voltage Rating:25V; Capacitor Case Style:2924 [7361 Metric]; Capacitor Terminals:SMD; Operating Temperature Range:-55°C to +125°C RoHS Compliant: Yes

CAPACITOR TANT, 68UF, 25V, 0.15 OHM, 0.1, 2924; Capacitance:68µF; Capacitance Tolerance:± 10%; Voltage Rating:25V; Capacitor Case Style:2924 [7361 Metric]; Capacitor Terminals:SMD; Operating Temperature Range:-55°C to +125°C RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TPSV686K025S0150 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TPSV686K025S0150
Capacitors - Tantalum Capacitors TPSV686K025S0150
CAP TANT 68UF 10% 25V 2924

CAP TANT 68UF 10% 25V 2924

Supplier's Site
Tantalum Capacitors - TPSV686K025S0150 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSV686K025S0150
Tantalum Capacitors TPSV686K025S0150
CAP TANT 68UF 10% 25V 2924

CAP TANT 68UF 10% 25V 2924

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-TPSV686K025S0150TR-ND 54J9298 TPSV686K025S0150 TPSV686K025S0150
Product Name Tantalum Capacitors Capacitor Tant, 68Uf, 25V, 0.15 Ohm, 0.1, 2924; Capacitance Kyocera Avx Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 68 microF 68 microF 68 microF 68 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 104SML050MD4 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100561GCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701275 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details