AVX Corporation Tantalum Capacitors TPSV337M010H0060

Description
330µF Molded Tantalum Capacitors 10V 2924 (7361 Metric) 60mOhm @ 100kHz
Request a Quote Datasheet
Description
330µF Molded Tantalum Capacitors 10V 2924 (7361 Metric) 60mOhm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-TPSV337M010H0060TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TPSV337M010H0060TR-ND
Tantalum Capacitors 478-TPSV337M010H0060TR-ND
330µF Molded Tantalum Capacitors 10V 2924 (7361 Metric) 60mOhm @ 100kHz

330µF Molded Tantalum Capacitors 10V 2924 (7361 Metric) 60mOhm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - TPSV337M010H0060 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSV337M010H0060
Tantalum Capacitors TPSV337M010H0060
CAP TANT 330UF 20% 10V 2924

CAP TANT 330UF 20% 10V 2924

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 478-TPSV337M010H0060TR-ND TPSV337M010H0060
Product Name Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 330 microF 330 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 106AVD050MER-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0106P80DCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701084 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details