TPS SMT tant capacitor,Case V,16V,220uF
TPS SMT tant capacitor,Case V,16V,220uF
TPS SMT tant capacitor,Case V,16V,220uF
220µF Molded Tantalum Capacitors 16V 2924 (7361 Metric) 75mOhm
220µF Molded Tantalum Capacitors 16V 2924 (7361 Metric) 75mOhm
220µF Molded Tantalum Capacitors 16V 2924 (7361 Metric) 75mOhm
Cap Tant Solid 220uF 16V V CASE 10% (7.3 X 6.1 X 3.55mm) Inward L SMD 7361-38 0.075 Ohm 125°C T/R Product overview: TPSV227K016R0075 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220uF, 16V, 0.075 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 220uF, 16V, 0.075 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSV227K016R0075 can be used for catalog matching and distributor lookup.
TANTALUM CAPACITOR, 220UF 16V, 0.075 OHM, 0.1, 2924, FULL REEL; Capacitance:220µF; Voltage(DC):16V; Capacitor Case / Package:2924 [7361 Metric]; Capacitance Tolerance:± 10%; ESR:0.075ohm; Manufacturer Size Code:V; Failure Rate:- RoHS Compliant: Yes
CAP TANT 220UF 10% 16V 2924
CAP TANT 220UF 10% 16V 2924
CAP TANT 220UF 10% 16V 2924
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 4070110 | 4070110P | 478-3328-6-ND | 478-3328-1-ND | 59-TPSV227K016R0075 | 81C8474 | TPSV227K016R0075 | TPSV227K016R0075 | TPSV227K016R0075 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitors | SMD 220uF 16V 0.075 Ohm Capacitor | Tantalum Capacitor, 220Uf 16V, 0.075 Ohm, 0.1, 2924, Full Reel; Capacitance Kyocera Avx | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount | |||
| Capacitance Type | Fixed | Fixed | Fixed | Fixed | Fixed | Fixed | |||
| RoHS Compliant | Yes | Yes | Yes | Yes | |||||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | Tantalum | Tantalum | Tantalum | |||
| Electrostatic Capacitors | MnO2 |