TANTALUM CAPACITOR, 220UF, 16V, 0.05 OHM, 0.1, 2924, FULL REEL; Capacitance:220µF; Voltage(DC):16V; Capacitor Case / Package:2924 [7361 Metric]; Capacitance Tolerance:± 10%; ESR:0.05ohm; Manufacturer Size Code:V; Product Length:7.3mmRoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 26AC4611 |
| Product Name | Tantalum Capacitor, 220Uf, 16V, 0.05 Ohm, 0.1, 2924, Full Reel; Capacitance Kyocera Avx |
| Capacitance Type | Fixed |