Kyocera Corporation Tantalum Capacitors TPSV157K016R0045

Description
150µF Molded Tantalum Capacitors 16V 2924 (7361 Metric) 45mOhm
Request a Quote Datasheet
Description
150µF Molded Tantalum Capacitors 16V 2924 (7361 Metric) 45mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TPSV157K016R0045-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TPSV157K016R0045-ND
Tantalum Capacitors TPSV157K016R0045-ND
150µF Molded Tantalum Capacitors 16V 2924 (7361 Metric) 45mOhm

150µF Molded Tantalum Capacitors 16V 2924 (7361 Metric) 45mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TPSV157K016R0045 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TPSV157K016R0045
Capacitors - Tantalum Capacitors TPSV157K016R0045
CAP TANT 150UF 10% 16V 2924

CAP TANT 150UF 10% 16V 2924

Supplier's Site
Capacitor Tant, 150Uf 16V, 0.045 Ohm, 0.1, 2924, Full Reel; Capacitance Kyocera Avx - 54J9261 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 150Uf 16V, 0.045 Ohm, 0.1, 2924, Full Reel; Capacitance Kyocera Avx
54J9261
Capacitor Tant, 150Uf 16V, 0.045 Ohm, 0.1, 2924, Full Reel; Capacitance Kyocera Avx 54J9261
CAPACITOR TANT, 150UF 16V, 0.045 OHM, 0.1, 2924, FULL REEL; Capacitance:150µF; Voltage(DC):16V; Capacitor Case / Package:2924 [7361 Metric]; Capacitance Tolerance:± 10%; ESR:0.045ohm; Manufacturer Size Code:V; Failure Rate:- RoHS Compliant: Yes

CAPACITOR TANT, 150UF 16V, 0.045 OHM, 0.1, 2924, FULL REEL; Capacitance:150µF; Voltage(DC):16V; Capacitor Case / Package:2924 [7361 Metric]; Capacitance Tolerance:± 10%; ESR:0.045ohm; Manufacturer Size Code:V; Failure Rate:- RoHS Compliant: Yes

Supplier's Site
Surface Mount Tantalum Capacitor, Tps Series, 150 F, 10%, 16 V, 2924 [7361 Metric], V Rohs Compliant Kyocera Avx - 59M2828 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Tantalum Capacitor, Tps Series, 150 F, 10%, 16 V, 2924 [7361 Metric], V Rohs Compliant Kyocera Avx
59M2828
Surface Mount Tantalum Capacitor, Tps Series, 150 F, 10%, 16 V, 2924 [7361 Metric], V Rohs Compliant Kyocera Avx 59M2828
Surface Mount Tantalum Capacitor, TPS Series, 150 F, 10%, 16 V, 2924 [7361 Metric], V RoHS Compliant: Yes

Surface Mount Tantalum Capacitor, TPS Series, 150 F, 10%, 16 V, 2924 [7361 Metric], V RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitors - TPSV157K016R0045 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSV157K016R0045
Tantalum Capacitors TPSV157K016R0045
CAP TANT 150UF 10% 16V 2924

CAP TANT 150UF 10% 16V 2924

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number TPSV157K016R0045-ND TPSV157K016R0045 54J9261 59M2828 TPSV157K016R0045
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Capacitor Tant, 150Uf 16V, 0.045 Ohm, 0.1, 2924, Full Reel; Capacitance Kyocera Avx Surface Mount Tantalum Capacitor, Tps Series, 150 F, 10%, 16 V, 2924 [7361 Metric], V Rohs Compliant Kyocera Avx Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 150 microF 150 microF 150 microF 150 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-040222500471KXTFM2DKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Prismatic Supercapacitor - SCPB - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Aluminum Electrolytic - 157SML010M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers