AVX Corporation Tantalum Capacitors TPSE687M006H0045

Description
680µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 45mOhm @ 100kHz
Request a Quote Datasheet
Description
680µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 45mOhm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-TPSE687M006H0045TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TPSE687M006H0045TR-ND
Tantalum Capacitors 478-TPSE687M006H0045TR-ND
680µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 45mOhm @ 100kHz

680µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 45mOhm @ 100kHz

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TPSE687M006H0045 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TPSE687M006H0045
Capacitors - Tantalum Capacitors TPSE687M006H0045
CAP TANT 680UF 20% 6.3V 2917

CAP TANT 680UF 20% 6.3V 2917

Supplier's Site
Tantalum Capacitors - TPSE687M006H0045 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSE687M006H0045
Tantalum Capacitors TPSE687M006H0045
CAP TANT 680UF 20% 6.3V 2917

CAP TANT 680UF 20% 6.3V 2917

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 478-TPSE687M006H0045TR-ND TPSE687M006H0045 TPSE687M006H0045
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 680 microF 680 microF 680 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101422U040AK2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 4200 microF
View Details
3 suppliers
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0603B223J500NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Tantalum Capacitors - 1814558 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details