AVX Corporation Tantalum Capacitors TPSE686K020R0125

Description
68µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 125mOhm
Request a Quote Datasheet
Description
68µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 125mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-9256-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-9256-1-ND
Tantalum Capacitors 478-9256-1-ND
68µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 125mOhm

68µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 125mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-9256-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-9256-2-ND
Tantalum Capacitors 478-9256-2-ND
68µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 125mOhm

68µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 125mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-9256-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-9256-6-ND
Tantalum Capacitors 478-9256-6-ND
68µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 125mOhm

68µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 125mOhm

Buy Now Datasheet
Singapore, Singapore
SMD 68uF 20V 0.125 Ohm Capacitor
59-TPSE686K020R0125
SMD 68uF 20V 0.125 Ohm Capacitor 59-TPSE686K020R0125
Cap Tant Solid 68uF 20V E CASE 10%( 7.3 X 4.3 X 4.1mm) Inward L SMD 7343-43 0.125 Ohm 125°C T/R Product overview: TPSE686K020R0125 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68uF, 20V, 0.125 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 68uF, 20V, 0.125 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSE686K020R0125 can be used for catalog matching and distributor lookup.

Cap Tant Solid 68uF 20V E CASE 10%( 7.3 X 4.3 X 4.1mm) Inward L SMD 7343-43 0.125 Ohm 125°C T/R Product overview: TPSE686K020R0125 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68uF, 20V, 0.125 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 68uF, 20V, 0.125 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSE686K020R0125 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - TPSE686K020R0125 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSE686K020R0125
Tantalum Capacitors TPSE686K020R0125
CAP TANT 68UF 10% 20V 2917

CAP TANT 68UF 10% 20V 2917

Supplier's Site Datasheet
Tantalum Capacitor, 68Uf, 20V, 0.125 Ohm, 0.1, 2917; Capacitance Kyocera Avx - 35K1301 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 68Uf, 20V, 0.125 Ohm, 0.1, 2917; Capacitance Kyocera Avx
35K1301
Tantalum Capacitor, 68Uf, 20V, 0.125 Ohm, 0.1, 2917; Capacitance Kyocera Avx 35K1301
TANTALUM CAPACITOR, 68UF, 20V, 0.125 OHM, 0.1, 2917; Capacitance:68µF; Voltage(DC):20V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.125ohm; Manufacturer Size Code:E; Product Length:7.3mm RoHS Compliant: Yes

TANTALUM CAPACITOR, 68UF, 20V, 0.125 OHM, 0.1, 2917; Capacitance:68µF; Voltage(DC):20V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.125ohm; Manufacturer Size Code:E; Product Length:7.3mm RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitor, 68Uf, 20V, 0.125 Ohm, 0.1, 2917, Full Reel; Capacitance Kyocera Avx - 35K5013 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 68Uf, 20V, 0.125 Ohm, 0.1, 2917, Full Reel; Capacitance Kyocera Avx
35K5013
Tantalum Capacitor, 68Uf, 20V, 0.125 Ohm, 0.1, 2917, Full Reel; Capacitance Kyocera Avx 35K5013
TANTALUM CAPACITOR, 68UF, 20V, 0.125 OHM, 0.1, 2917, FULL REEL; Capacitance:68µF; Voltage(DC):20V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.125ohm; Manufacturer Size Code:E; Failure Rate:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 68UF, 20V, 0.125 OHM, 0.1, 2917, FULL REEL; Capacitance:68µF; Voltage(DC):20V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.125ohm; Manufacturer Size Code:E; Failure Rate:- RoHS Compliant: Yes

Supplier's Site
Surface Mount Tantalum Capacitor, Tps Series, 68 F, 10%, 20 V, 2917 [7343 Metric], E Rohs Compliant Kyocera Avx - 81H5409 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Tantalum Capacitor, Tps Series, 68 F, 10%, 20 V, 2917 [7343 Metric], E Rohs Compliant Kyocera Avx
81H5409
Surface Mount Tantalum Capacitor, Tps Series, 68 F, 10%, 20 V, 2917 [7343 Metric], E Rohs Compliant Kyocera Avx 81H5409
Surface Mount Tantalum Capacitor, TPS Series, 68 F, 10%, 20 V, 2917 [7343 Metric], E RoHS Compliant: Yes

Surface Mount Tantalum Capacitor, TPS Series, 68 F, 10%, 20 V, 2917 [7343 Metric], E RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TPSE686K020R0125 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TPSE686K020R0125
Capacitors - Tantalum Capacitors TPSE686K020R0125
CAP TANT 68UF 10% 20V 2917

CAP TANT 68UF 10% 20V 2917

Supplier's Site

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-9256-1-ND 478-9256-6-ND 59-TPSE686K020R0125 TPSE686K020R0125 35K1301 81H5409 TPSE686K020R0125
Product Name Tantalum Capacitors Tantalum Capacitors SMD 68uF 20V 0.125 Ohm Capacitor Tantalum Capacitors Tantalum Capacitor, 68Uf, 20V, 0.125 Ohm, 0.1, 2917; Capacitance Kyocera Avx Surface Mount Tantalum Capacitor, Tps Series, 68 F, 10%, 20 V, 2917 [7343 Metric], E Rohs Compliant Kyocera Avx Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 68 microF 68 microF 68 microF 68 microF 68 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-430-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 680000 microF
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Tantalum Capacitors - THF476K035P1G-F-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
View Details
2 suppliers
Tantalum Capacitors - 1814595 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details