470µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 200mOhm @ 100kHz
CAPACITOR TANT, 470UF, 10V, 0.2 OHM, 0.2, 2917; Capacitance:470µF; Capacitance Tolerance:± 20%; Voltage Rating:10V; Capacitor Case Style:2917 [7343 Metric]; Capacitor Terminals:SMD; Operating Temperature Range:-55°C to +125°C RoHS Compliant: Yes
CAP TANT 470UF 20% 10V 2917
CAP TANT 470UF 20% 10V 2917
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-TPSE477M010S0200TR-ND | 54J9190 | TPSE477M010S0200 | TPSE477M010S0200 |
| Product Name | Tantalum Capacitors | Capacitor Tant, 470Uf, 10V, 0.2 Ohm, 0.2, 2917; Capacitance Kyocera Avx | Capacitors - Tantalum Capacitors | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor; SMD | ||
| Applications | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Range | 470 microF | 470 microF | 470 microF | 470 microF |