AVX Corporation Tantalum Capacitors TPSE477K006S0050

Description
470µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 50mOhm @ 100kHz
Request a Quote Datasheet
Description
470µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 50mOhm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-TPSE477K006S0050TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TPSE477K006S0050TR-ND
Tantalum Capacitors 478-TPSE477K006S0050TR-ND
470µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 50mOhm @ 100kHz

470µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 50mOhm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - TPSE477K006S0050 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSE477K006S0050
Tantalum Capacitors TPSE477K006S0050
CAP TANT 470UF 10% 6.3V 2917

CAP TANT 470UF 10% 6.3V 2917

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TPSE477K006S0050 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TPSE477K006S0050
Capacitors - Tantalum Capacitors TPSE477K006S0050
CAP TANT 470UF 10% 6.3V 2917

CAP TANT 470UF 10% 6.3V 2917

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 478-TPSE477K006S0050TR-ND TPSE477K006S0050 TPSE477K006S0050
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 470 microF 470 microF 470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701207 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Aluminum Electrolytic - 104SMH050M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers