AVX Corporation Tantalum Capacitors TPSE476K035S0200

Description
Tantalum Capacitors
Request a Quote Datasheet
Description
Tantalum Capacitors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-TPSE476K035S0200TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TPSE476K035S0200TR-ND
Tantalum Capacitors 478-TPSE476K035S0200TR-ND
Tantalum Capacitors

Tantalum Capacitors

Buy Now Datasheet
Capacitor Tant, 47Uf, 35V, 0.2 Ohm, 0.1, 2917; Capacitance Kyocera Avx - 36K6487 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 47Uf, 35V, 0.2 Ohm, 0.1, 2917; Capacitance Kyocera Avx
36K6487
Capacitor Tant, 47Uf, 35V, 0.2 Ohm, 0.1, 2917; Capacitance Kyocera Avx 36K6487
CAPACITOR TANT, 47UF, 35V, 0.2 OHM, 0.1, 2917; Capacitance:47µF; Voltage(DC):35V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.2ohm; Manufacturer Size Code:E; Failure Rate:-; Ripple Current:908mA RoHS Compliant: Yes

CAPACITOR TANT, 47UF, 35V, 0.2 OHM, 0.1, 2917; Capacitance:47µF; Voltage(DC):35V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.2ohm; Manufacturer Size Code:E; Failure Rate:-; Ripple Current:908mA RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitors - TPSE476K035S0200 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSE476K035S0200
Tantalum Capacitors TPSE476K035S0200
CAP TANT

CAP TANT

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TPSE476K035S0200 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TPSE476K035S0200
Capacitors - Tantalum Capacitors TPSE476K035S0200
CAP TANT

CAP TANT

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-TPSE476K035S0200TR-ND 36K6487 TPSE476K035S0200 TPSE476K035S0200
Product Name Tantalum Capacitors Capacitor Tant, 47Uf, 35V, 0.2 Ohm, 0.1, 2917; Capacitance Kyocera Avx Tantalum Capacitors Capacitors - Tantalum Capacitors
Electrolytic Capacitors Tantalum Tantalum
Packing Method Tape Reel Tape Reel Tape Reel; Tape & Reel (TR)
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C334U020DD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 0603J0100390JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Tantalum Capacitors - 1814576 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers