AVX Corporation Tantalum Capacitors TPSE476K025R0125

Description
47µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 125mOhm
Request a Quote Datasheet
Description
47µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 125mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-9245-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-9245-1-ND
Tantalum Capacitors 478-9245-1-ND
47µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 125mOhm

47µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 125mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-9245-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-9245-2-ND
Tantalum Capacitors 478-9245-2-ND
47µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 125mOhm

47µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 125mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-9245-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-9245-6-ND
Tantalum Capacitors 478-9245-6-ND
47µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 125mOhm

47µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 125mOhm

Buy Now Datasheet
Tantalum Capacitors - TPSE476K025R0125 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSE476K025R0125
Tantalum Capacitors TPSE476K025R0125
CAP TANT 47UF 10% 25V 2917

CAP TANT 47UF 10% 25V 2917

Supplier's Site Datasheet
Capacitor Tant, 47Uf, 25V, 0.125 Ohm, 0.1, 2917, Full Reel; Capacitance Kyocera Avx - 54J9153 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 47Uf, 25V, 0.125 Ohm, 0.1, 2917, Full Reel; Capacitance Kyocera Avx
54J9153
Capacitor Tant, 47Uf, 25V, 0.125 Ohm, 0.1, 2917, Full Reel; Capacitance Kyocera Avx 54J9153
CAPACITOR TANT, 47UF, 25V, 0.125 OHM, 0.1, 2917, FULL REEL; Capacitance:47µF; Voltage(DC):25V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.125ohm; Manufacturer Size Code:E; Failure Rate:- RoHS Compliant: Yes

CAPACITOR TANT, 47UF, 25V, 0.125 OHM, 0.1, 2917, FULL REEL; Capacitance:47µF; Voltage(DC):25V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.125ohm; Manufacturer Size Code:E; Failure Rate:- RoHS Compliant: Yes

Supplier's Site
Capacitor, Tantalum, 47Uf, 25V, 2917; Capacitance Kyocera Avx - 96Y8093 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Tantalum, 47Uf, 25V, 2917; Capacitance Kyocera Avx
96Y8093
Capacitor, Tantalum, 47Uf, 25V, 2917; Capacitance Kyocera Avx 96Y8093
CAPACITOR, TANTALUM, 47UF, 25V, 2917; Capacitance:47µF; Voltage(DC):25V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.125ohm; Manufacturer Size Code:E; Failure Rate:-; Ripple Current:1.15A RoHS Compliant: Yes

CAPACITOR, TANTALUM, 47UF, 25V, 2917; Capacitance:47µF; Voltage(DC):25V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.125ohm; Manufacturer Size Code:E; Failure Rate:-; Ripple Current:1.15A RoHS Compliant: Yes

Supplier's Site
Capacitors - Tantalum Capacitors - TPSE476K025R0125 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TPSE476K025R0125
Capacitors - Tantalum Capacitors TPSE476K025R0125
CAP TANT 47UF 10% 25V 2917

CAP TANT 47UF 10% 25V 2917

Supplier's Site

Technical Specifications

  DigiKey DigiKey Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-9245-1-ND 478-9245-6-ND TPSE476K025R0125 54J9153 TPSE476K025R0125
Product Name Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Capacitor Tant, 47Uf, 25V, 0.125 Ohm, 0.1, 2917, Full Reel; Capacitance Kyocera Avx Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 47 microF 47 microF 47 microF 47 microF 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725800 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2211 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 336SML063M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers