Tantalum Capacitors
CAPACITOR TANT, 330UF, 6.3V, 0.1 OHM, 0.1, 2917; Capacitance:330µF; Voltage(DC):6.3V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.1ohm; Manufacturer Size Code:E; Failure Rate:-; Product Width:4.3mmRoHS Compliant: Yes
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-TPSE337K006S0100TR-ND | TPSE337K006S0100 | 54J9130 | TPSE337K006S0100 |
| Product Name | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Capacitor Tant, 330Uf, 6.3V, 0.1 Ohm, 0.1, 2917; Capacitance Kyocera Avx | Tantalum Capacitors |
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Packing Method | Tape Reel | Tape Reel; Tape & Reel (TR) | Tape Reel | |
| Technology | Single-Layer | |||
| Capacitance Type | Fixed | Fixed |