Kyocera Corporation Tantalum Capacitors TPSE336M035R0100

Description
33µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 100mOhm
Request a Quote Datasheet
Description
33µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 100mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-9241-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-9241-6-ND
Tantalum Capacitors 478-9241-6-ND
33µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 100mOhm

33µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 100mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-9241-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-9241-1-ND
Tantalum Capacitors 478-9241-1-ND
33µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 100mOhm

33µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 100mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-9241-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-9241-2-ND
Tantalum Capacitors 478-9241-2-ND
33µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 100mOhm

33µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 100mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - 1092224-TPSE336M035R0100 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Tantalum Capacitors
1092224-TPSE336M035R0100
Capacitors - Tantalum Capacitors 1092224-TPSE336M035R0100
Win Source Part Number: 1092224-TPSE336M035R 0100 Category: Capacitors>Tantalum Capacitors Series: TPS Type: Molded Features: General Purpose Package: Tape & Reel Height - Seated (Max): 0.169" (4.30mm) Standard Package: 400 Mounting: SMD (SMT) Capacitance: 33 µF Tolerance: ±20% Voltage - Rated: 35 V ESR (Equivalent Series Resistance): 100mOhm Manufacturer Size Code: E Package / Case: 2917 (7343 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm) Alternative Parts (Cross-Reference): TPSD336M025R0100; TAJD336M035RNJ; TPSD336M035R0200; T495X336M035ATE250; T491X336M035AT; T495D336M025ATE100TP SE336M035R0100.; ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Mfr: KYOCERA AVX Other Names: 478-9241-6,478-9241- 1,478-9241-2,TPSE336 M035R0100-ND

Win Source Part Number: 1092224-TPSE336M035R0100
Category: Capacitors>Tantalum Capacitors
Series: TPS
Type: Molded
Features: General Purpose
Package: Tape & Reel
Height - Seated (Max): 0.169" (4.30mm)
Standard Package: 400
Mounting: SMD (SMT)
Capacitance: 33 µF
Tolerance: ±20%
Voltage - Rated: 35 V
ESR (Equivalent Series Resistance): 100mOhm
Manufacturer Size Code: E
Package / Case: 2917 (7343 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm)
Alternative Parts (Cross-Reference): TPSD336M025R0100; TAJD336M035RNJ; TPSD336M035R0200; T495X336M035ATE250; T491X336M035AT; T495D336M025ATE100TPSE336M035R0100.;
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.21.0050
Mfr: KYOCERA AVX
Other Names: 478-9241-6,478-9241-1,478-9241-2,TPSE336M035R0100-ND

Buy Now Datasheet
Singapore, Singapore
SMD 33uF 35V 0.1 Ohm Capacitor
59-TPSE336M035R0100
SMD 33uF 35V 0.1 Ohm Capacitor 59-TPSE336M035R0100
Cap Tant Solid 33uF 35V E CASE 20% (7.3 X 4.3 X 4.1mm) Inward L SMD 7343-43 0.1 Ohm 125°C T/R Product overview: TPSE336M035R0100 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33uF, 35V, 0.1 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 33uF, 35V, 0.1 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSE336M035R0100 can be used for catalog matching and distributor lookup.

Cap Tant Solid 33uF 35V E CASE 20% (7.3 X 4.3 X 4.1mm) Inward L SMD 7343-43 0.1 Ohm 125°C T/R Product overview: TPSE336M035R0100 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33uF, 35V, 0.1 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 33uF, 35V, 0.1 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSE336M035R0100 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - TPSE336M035R0100 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSE336M035R0100
Tantalum Capacitors TPSE336M035R0100
CAP TANT 33UF 20% 35V 2917

CAP TANT 33UF 20% 35V 2917

Supplier's Site Datasheet
Tantalum Capacitor, 33Uf, 35V, 0.1 Ohm, 0.2, 2917, Full Reel; Capacitance Kyocera Avx - 54J9125 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 33Uf, 35V, 0.1 Ohm, 0.2, 2917, Full Reel; Capacitance Kyocera Avx
54J9125
Tantalum Capacitor, 33Uf, 35V, 0.1 Ohm, 0.2, 2917, Full Reel; Capacitance Kyocera Avx 54J9125
TANTALUM CAPACITOR, 33UF, 35V, 0.1 OHM, 0.2, 2917, FULL REEL; Capacitance:33µF; Voltage(DC):35V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.1ohm; Manufacturer Size Code:E; Failure Rate:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 33UF, 35V, 0.1 OHM, 0.2, 2917, FULL REEL; Capacitance:33µF; Voltage(DC):35V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.1ohm; Manufacturer Size Code:E; Failure Rate:- RoHS Compliant: Yes

Supplier's Site
Capacitor, Tantalum, 33Uf, 35V, 2917; Capacitance Kyocera Avx - 96Y8089 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Tantalum, 33Uf, 35V, 2917; Capacitance Kyocera Avx
96Y8089
Capacitor, Tantalum, 33Uf, 35V, 2917; Capacitance Kyocera Avx 96Y8089
CAPACITOR, TANTALUM, 33UF, 35V, 2917; Capacitance:33µF; Voltage(DC):35V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.1ohm; Manufacturer Size Code:E; Failure Rate:-; Ripple Current:1.29A RoHS Compliant: Yes

CAPACITOR, TANTALUM, 33UF, 35V, 2917; Capacitance:33µF; Voltage(DC):35V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.1ohm; Manufacturer Size Code:E; Failure Rate:-; Ripple Current:1.29A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-9241-6-ND 478-9241-1-ND 1092224-TPSE336M035R0100 59-TPSE336M035R0100 TPSE336M035R0100 54J9125
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors SMD 33uF 35V 0.1 Ohm Capacitor Tantalum Capacitors Tantalum Capacitor, 33Uf, 35V, 0.1 Ohm, 0.2, 2917, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum
Capacitance Range 33 microF 33 microF 33 microF 33 microF 33 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0504X103J250NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2223 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C334U025DF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details