KYOCERA AVX Components Corporation Tantalum Capacitors TPSE227M010A0100

Description
220µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 100mOhm @ 100kHz
Request a Quote Datasheet
Description
220µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 100mOhm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-TPSE227M010A0100TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TPSE227M010A0100TR-ND
Tantalum Capacitors 478-TPSE227M010A0100TR-ND
220µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 100mOhm @ 100kHz

220µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 100mOhm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - TPSE227M010A0100 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSE227M010A0100
Tantalum Capacitors TPSE227M010A0100
CAP TANT 220UF 20% 10V 2917

CAP TANT 220UF 20% 10V 2917

Supplier's Site Datasheet
Capacitor,220Uf,10Vdc,20-% Tol,20+% Tol Rohs Compliant Kyocera Avx - 65M6216 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,220Uf,10Vdc,20-% Tol,20+% Tol Rohs Compliant Kyocera Avx
65M6216
Capacitor,220Uf,10Vdc,20-% Tol,20+% Tol Rohs Compliant Kyocera Avx 65M6216
Capacitor,220uF,10VD C,20-% Tol,20+% Tol RoHS Compliant: Yes

Capacitor,220uF,10VDC,20-% Tol,20+% Tol RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 478-TPSE227M010A0100TR-ND TPSE227M010A0100 65M6216
Product Name Tantalum Capacitors Tantalum Capacitors Capacitor,220Uf,10Vdc,20-% Tol,20+% Tol Rohs Compliant Kyocera Avx
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 220 microF 220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701106 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-407-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 220000 microF
View Details
Film Capacitor, 10Uf, 50V, 10%, Smd; Dielectric Type Cornell Dubilier - 95W9731 - Newark, An Avnet Company
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
View Details
2 suppliers
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers