AVX Corporation Tantalum Capacitors TPSE157K010H0100

Description
150µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 100mOhm @ 100kHz
Request a Quote Datasheet
Description
150µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 100mOhm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-TPSE157K010H0100TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TPSE157K010H0100TR-ND
Tantalum Capacitors 478-TPSE157K010H0100TR-ND
150µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 100mOhm @ 100kHz

150µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 100mOhm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - TPSE157K010H0100 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSE157K010H0100
Tantalum Capacitors TPSE157K010H0100
CAP TANT 150UF 10% 10V 2917

CAP TANT 150UF 10% 10V 2917

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 478-TPSE157K010H0100TR-ND TPSE157K010H0100
Product Name Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 150 microF 150 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Metallized polypropylene film AC motor capacitor (column, plastic case ) - W60(CBB60 series ) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; Home appliances, start capacitors, and more.
View Details
Tantalum Capacitors - T491A224K035AS-F - 898872-T491A224K035AS-F - Win Source Electronics
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Mounting Style Surface Mount Technology
View Details
3 suppliers
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers