KYOCERA AVX Components Corporation Tantalum Capacitors TPSE156K050A0250

Description
15µF Molded Tantalum Capacitors 50V 2917 (7343 Metric) 250mOhm @ 100kHz
Request a Quote Datasheet
Description
15µF Molded Tantalum Capacitors 50V 2917 (7343 Metric) 250mOhm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-TPSE156K050A0250TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TPSE156K050A0250TR-ND
Tantalum Capacitors 478-TPSE156K050A0250TR-ND
15µF Molded Tantalum Capacitors 50V 2917 (7343 Metric) 250mOhm @ 100kHz

15µF Molded Tantalum Capacitors 50V 2917 (7343 Metric) 250mOhm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - TPSE156K050A0250 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSE156K050A0250
Tantalum Capacitors TPSE156K050A0250
CAP TANT 15UF 10% 50V 2917

CAP TANT 15UF 10% 50V 2917

Supplier's Site Datasheet
Capacitor,15Uf,50Vdc,10-% Tol,10+% Tol Rohs Compliant Kyocera Avx - 65M6199 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,15Uf,50Vdc,10-% Tol,10+% Tol Rohs Compliant Kyocera Avx
65M6199
Capacitor,15Uf,50Vdc,10-% Tol,10+% Tol Rohs Compliant Kyocera Avx 65M6199
Capacitor,15uF,50VDC ,10-% Tol,10+% Tol RoHS Compliant: Yes

Capacitor,15uF,50VDC,10-% Tol,10+% Tol RoHS Compliant: Yes

Supplier's Site
Capacitors - Tantalum Capacitors - TPSE156K050A0250 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TPSE156K050A0250
Capacitors - Tantalum Capacitors TPSE156K050A0250
CAP TANT 15UF 10% 50V 2917

CAP TANT 15UF 10% 50V 2917

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-TPSE156K050A0250TR-ND TPSE156K050A0250 65M6199 TPSE156K050A0250
Product Name Tantalum Capacitors Tantalum Capacitors Capacitor,15Uf,50Vdc,10-% Tol,10+% Tol Rohs Compliant Kyocera Avx Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 15 microF 15 microF 15 microF
Unlock Full Specs
to access all available technical data

Similar Products

Tantalum Capacitor - TAS475M050P1C-F - Richardson RFPD
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Range 4.7 microF
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100470JCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1725608 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details