The Tantalum Capacitor with a capacitance of 100µF and a rated voltage of 20V features a low equivalent series resistance (ESR) of 0.15 ohms. It is packaged in a 2917 case size, which measures 7.3mm in length. This capacitor is suitable for applications requiring stable performance under varying temperatures, with a temperature range of -55°C to +125°C. It is compliant with RoHS standards and is available in full reel packaging. The capacitor has a capacitance tolerance of ±20%, making it a reliable choice for power supply applications, battery management systems, and DC/DC converters.
TANTALUM CAPACITOR, 100UF, 20V, 0.15 OHM, 0.2, 2917, FULL REEL; Capacitance:100µF; Voltage(DC):20V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.15ohm; Manufacturer Size Code:E; Product Length:7.3mmRoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 26AC4601 |
| Product Name | Tantalum Capacitor, 100Uf, 20V, 0.15 Ohm, 0.2, 2917, Full Reel; Capacitance Kyocera Avx |
| Capacitance Type | Fixed |