Kyocera Corporation Tantalum Capacitors TPSE107M016R0055

Description
100µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 55mOhm
Request a Quote Datasheet
Description
100µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 55mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-4125-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-4125-1-ND
Tantalum Capacitors 478-4125-1-ND
100µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 55mOhm

100µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 55mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-4125-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-4125-2-ND
Tantalum Capacitors 478-4125-2-ND
100µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 55mOhm

100µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 55mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-4125-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-4125-6-ND
Tantalum Capacitors 478-4125-6-ND
100µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 55mOhm

100µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 55mOhm

Buy Now Datasheet
Singapore, Singapore
SMD 100uF 16V 0.055 Ohm Capacitor
59-TPSE107M016R0055
SMD 100uF 16V 0.055 Ohm Capacitor 59-TPSE107M016R0055
Cap Tant Solid 100uF 16V E CASE 20% (7.3 X 4.3 X 4.1mm) Inward L SMD 7343-43 0.055 Ohm 125°C T/R Product overview: TPSE107M016R0055 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uF, 16V, 0.055 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100uF, 16V, 0.055 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSE107M016R0055 can be used for catalog matching and distributor lookup.

Cap Tant Solid 100uF 16V E CASE 20% (7.3 X 4.3 X 4.1mm) Inward L SMD 7343-43 0.055 Ohm 125°C T/R Product overview: TPSE107M016R0055 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uF, 16V, 0.055 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100uF, 16V, 0.055 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSE107M016R0055 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - TPSE107M016R0055 - 937455-TPSE107M016R0055 - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - TPSE107M016R0055
937455-TPSE107M016R0055
Tantalum Capacitors - TPSE107M016R0055 937455-TPSE107M016R0055
Manufacturer: AVX Corporation Win Source Part Number: 937455-TPSE107M016R0 055 Series: TPS Operating Temperature Range: -55°C ~ 125°C Features: 100 µF Molded Tantalum Capacitors 16 V 2917 (7343 Metric) 55mOhm Package: 2917 (7343 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Quantity per package: 400 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 35 Weeks REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Other Part Number: 478-4125-2, 478-4125-1, 478-4125-6

Manufacturer: AVX Corporation
Win Source Part Number: 937455-TPSE107M016R0055
Series: TPS
Operating Temperature Range: -55°C ~ 125°C
Features: 100 µF Molded Tantalum Capacitors 16 V 2917 (7343 Metric) 55mOhm
Package: 2917 (7343 Metric)
Package: Reel - TR
Mounting: Surface Mount
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance
Quantity per package: 400
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 35 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.21.0050
Other Part Number: 478-4125-2, 478-4125-1, 478-4125-6

Buy Now Datasheet
Tantalum Capacitors - TPSE107M016R0055 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSE107M016R0055
Tantalum Capacitors TPSE107M016R0055
CAP TANT 100UF 20% 16V 2917

CAP TANT 100UF 20% 16V 2917

Supplier's Site Datasheet
Tantalum Capacitors - TPSE107M016R0055 - ODG (Origin Data Global)
Shenzhen, China
Tantalum Capacitors
TPSE107M016R0055
Tantalum Capacitors TPSE107M016R0055
CAP TANT 100UF 20% 16V 2917

CAP TANT 100UF 20% 16V 2917

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TPSE107M016R0055 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TPSE107M016R0055
Capacitors - Tantalum Capacitors TPSE107M016R0055
CAP TANT 100UF 20% 16V 2917

CAP TANT 100UF 20% 16V 2917

Supplier's Site
Tantalum Capacitor, 100Uf 16V, 0.055 Ohm, 0.2, 2917, Full Reel; Capacitance Kyocera Avx - 54J9071 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 100Uf 16V, 0.055 Ohm, 0.2, 2917, Full Reel; Capacitance Kyocera Avx
54J9071
Tantalum Capacitor, 100Uf 16V, 0.055 Ohm, 0.2, 2917, Full Reel; Capacitance Kyocera Avx 54J9071
TANTALUM CAPACITOR, 100UF 16V, 0.055 OHM, 0.2, 2917, FULL REEL; Capacitance:100µF; Voltage(DC):16V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.055ohm; Manufacturer Size Code:E; Failure Rate:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 100UF 16V, 0.055 OHM, 0.2, 2917, FULL REEL; Capacitance:100µF; Voltage(DC):16V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.055ohm; Manufacturer Size Code:E; Failure Rate:- RoHS Compliant: Yes

Supplier's Site
Capacitor, Tantalum, 100Uf, 16V, 2917; Capacitance Kyocera Avx - 96Y8081 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Tantalum, 100Uf, 16V, 2917; Capacitance Kyocera Avx
96Y8081
Capacitor, Tantalum, 100Uf, 16V, 2917; Capacitance Kyocera Avx 96Y8081
CAPACITOR, TANTALUM, 100UF, 16V, 2917; Capacitance:100µF; Voltage(DC):16V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.055ohm; Manufacturer Size Code:E; Failure Rate:-; Ripple Current:1.73A RoHS Compliant: Yes

CAPACITOR, TANTALUM, 100UF, 16V, 2917; Capacitance:100µF; Voltage(DC):16V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.055ohm; Manufacturer Size Code:E; Failure Rate:-; Ripple Current:1.73A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-4125-1-ND 478-4125-6-ND 59-TPSE107M016R0055 937455-TPSE107M016R0055 TPSE107M016R0055 TPSE107M016R0055 TPSE107M016R0055 54J9071
Product Name Tantalum Capacitors Tantalum Capacitors SMD 100uF 16V 0.055 Ohm Capacitor Tantalum Capacitors - TPSE107M016R0055 Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitor, 100Uf 16V, 0.055 Ohm, 0.2, 2917, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum Tantalum
Capacitance Range 100 microF 100 microF 100 microF 100 microF 100 microF 100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 276AXZ035M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Power Electronic Capacitor - W3P(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Automotive; Power Supply
View Details
Ceramic Capacitors - 0603J0100392FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details