AVX Corporation Tantalum Capacitors TPSE107K016H0100

Description
Tantalum Capacitors
Request a Quote Datasheet
Description
Tantalum Capacitors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-TPSE107K016H0100TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TPSE107K016H0100TR-ND
Tantalum Capacitors 478-TPSE107K016H0100TR-ND
Tantalum Capacitors

Tantalum Capacitors

Buy Now Datasheet
Tantalum Capacitors - TPSE107K016H0100 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSE107K016H0100
Tantalum Capacitors TPSE107K016H0100
CAP TANT

CAP TANT

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TPSE107K016H0100 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TPSE107K016H0100
Capacitors - Tantalum Capacitors TPSE107K016H0100
CAP TANT

CAP TANT

Supplier's Site
Capacitor, Tantalum, 100Uf, 16V, 2917; Capacitance Kyocera Avx - 54J9063 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Tantalum, 100Uf, 16V, 2917; Capacitance Kyocera Avx
54J9063
Capacitor, Tantalum, 100Uf, 16V, 2917; Capacitance Kyocera Avx 54J9063
CAPACITOR, TANTALUM, 100UF, 16V, 2917; Capacitance:100µF; Voltage(DC):16V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.1ohm; Manufacturer Size Code:E; Failure Rate:-; Ripple Current:1.285A RoHS Compliant: Yes

CAPACITOR, TANTALUM, 100UF, 16V, 2917; Capacitance:100µF; Voltage(DC):16V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.1ohm; Manufacturer Size Code:E; Failure Rate:-; Ripple Current:1.285A RoHS Compliant: Yes

Supplier's Site
Capacitor, Tantalum, 100Uf, 16V, 2917; Capacitance Kyocera Avx - 96Y8079 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Tantalum, 100Uf, 16V, 2917; Capacitance Kyocera Avx
96Y8079
Capacitor, Tantalum, 100Uf, 16V, 2917; Capacitance Kyocera Avx 96Y8079
CAPACITOR, TANTALUM, 100UF, 16V, 2917; Capacitance:100µF; Voltage(DC):16V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.1ohm; Manufacturer Size Code:E; Failure Rate:-; Ripple Current:1.285A RoHS Compliant: Yes

CAPACITOR, TANTALUM, 100UF, 16V, 2917; Capacitance:100µF; Voltage(DC):16V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.1ohm; Manufacturer Size Code:E; Failure Rate:-; Ripple Current:1.285A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-TPSE107K016H0100TR-ND TPSE107K016H0100 TPSE107K016H0100 54J9063
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Capacitor, Tantalum, 100Uf, 16V, 2917; Capacitance Kyocera Avx
Electrolytic Capacitors Tantalum Tantalum
Packing Method Tape Reel Tape Reel; Tape & Reel (TR) Tape Reel
Capacitance Type Fixed Fixed
Technology Single-Layer
Unlock Full Specs
to access all available technical data

Similar Products

Tantalum Capacitors - 6933858 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
Aluminum Electrolytic Capacitors - 338-101C563U063CD2D-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
Ceramic Capacitors - 1761-0603B221K201YTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers