AVX Corporation Tantalum Capacitors TPSE106K050S0300

Description
10µF Molded Tantalum Capacitors 50V 2917 (7343 Metric) 300mOhm @ 100kHz
Request a Quote Datasheet
Description
10µF Molded Tantalum Capacitors 50V 2917 (7343 Metric) 300mOhm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-TPSE106K050S0300TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TPSE106K050S0300TR-ND
Tantalum Capacitors 478-TPSE106K050S0300TR-ND
10µF Molded Tantalum Capacitors 50V 2917 (7343 Metric) 300mOhm @ 100kHz

10µF Molded Tantalum Capacitors 50V 2917 (7343 Metric) 300mOhm @ 100kHz

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TPSE106K050S0300 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TPSE106K050S0300
Capacitors - Tantalum Capacitors TPSE106K050S0300
CAP TANT 10UF 10% 50V 2917

CAP TANT 10UF 10% 50V 2917

Supplier's Site
Tantalum Capacitors - TPSE106K050S0300 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSE106K050S0300
Tantalum Capacitors TPSE106K050S0300
CAP TANT 10UF 10% 50V 2917

CAP TANT 10UF 10% 50V 2917

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 478-TPSE106K050S0300TR-ND TPSE106K050S0300 TPSE106K050S0300
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2219 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C282U063AK2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details