AVX Corporation Tantalum Capacitors TPSE106K035S0200

Description
10µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 200mOhm @ 100kHz
Request a Quote Datasheet
Description
10µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 200mOhm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-TPSE106K035S0200TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TPSE106K035S0200TR-ND
Tantalum Capacitors 478-TPSE106K035S0200TR-ND
10µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 200mOhm @ 100kHz

10µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 200mOhm @ 100kHz

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TPSE106K035S0200 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TPSE106K035S0200
Capacitors - Tantalum Capacitors TPSE106K035S0200
CAP TANT 10UF 10% 35V 2917

CAP TANT 10UF 10% 35V 2917

Supplier's Site
Tantalum Capacitors - TPSE106K035S0200 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSE106K035S0200
Tantalum Capacitors TPSE106K035S0200
CAP TANT 10UF 10% 35V 2917

CAP TANT 10UF 10% 35V 2917

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 478-TPSE106K035S0200TR-ND TPSE106K035S0200 TPSE106K035S0200
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C433U040BJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-417-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details