Kyocera Corporation SMD 47uF 25V 0.125 Ohm Capacitor TPSD476M025R0125

Description
Cap Tant Solid 47uF 25V D CASE 20% (7.3 X 4.3 X 2.9mm) Inward L SMD 7343-31 0.125 Ohm 125°C T/R Product overview: TPSD476M025R0125 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uF, 25V, 0.125 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47uF, 25V, 0.125 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSD476M025R0125 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Tant Solid 47uF 25V D CASE 20% (7.3 X 4.3 X 2.9mm) Inward L SMD 7343-31 0.125 Ohm 125°C T/R Product overview: TPSD476M025R0125 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uF, 25V, 0.125 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47uF, 25V, 0.125 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSD476M025R0125 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 47uF 25V 0.125 Ohm Capacitor
59-TPSD476M025R0125
SMD 47uF 25V 0.125 Ohm Capacitor 59-TPSD476M025R0125
Cap Tant Solid 47uF 25V D CASE 20% (7.3 X 4.3 X 2.9mm) Inward L SMD 7343-31 0.125 Ohm 125°C T/R Product overview: TPSD476M025R0125 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uF, 25V, 0.125 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47uF, 25V, 0.125 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSD476M025R0125 can be used for catalog matching and distributor lookup.

Cap Tant Solid 47uF 25V D CASE 20% (7.3 X 4.3 X 2.9mm) Inward L SMD 7343-31 0.125 Ohm 125°C T/R Product overview: TPSD476M025R0125 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uF, 25V, 0.125 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47uF, 25V, 0.125 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSD476M025R0125 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - TPSD476M025R0125 - 937454-TPSD476M025R0125 - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - TPSD476M025R0125
937454-TPSD476M025R0125
Tantalum Capacitors - TPSD476M025R0125 937454-TPSD476M025R0125
Manufacturer: AVX Corporation Win Source Part Number: 937454-TPSD476M025R0 125 Series: TPS Operating Temperature Range: -55°C ~ 125°C Features: Molded Tantalum Capacitors 2917 (7343 Metric) 125mOhm Package: 2917 (7343 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 32 Weeks REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Other Part Number: TPSD476M025R0125-ND, 478-9205-6, 478-9205-1, 478-9205-2

Manufacturer: AVX Corporation
Win Source Part Number: 937454-TPSD476M025R0125
Series: TPS
Operating Temperature Range: -55°C ~ 125°C
Features: Molded Tantalum Capacitors 2917 (7343 Metric) 125mOhm
Package: 2917 (7343 Metric)
Package: Reel - TR
Mounting: Surface Mount
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 32 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.21.0050
Other Part Number: TPSD476M025R0125-ND, 478-9205-6, 478-9205-1, 478-9205-2

Buy Now Datasheet
Tantalum Capacitors - 478-9205-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-9205-1-ND
Tantalum Capacitors 478-9205-1-ND
47µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 125mOhm

47µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 125mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-9205-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-9205-6-ND
Tantalum Capacitors 478-9205-6-ND
47µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 125mOhm

47µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 125mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-9205-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-9205-2-ND
Tantalum Capacitors 478-9205-2-ND
47µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 125mOhm

47µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 125mOhm

Buy Now Datasheet
Tantalum Capacitors - TPSD476M025R0125 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSD476M025R0125
Tantalum Capacitors TPSD476M025R0125
CAP TANT 47UF 20% 25V 2917

CAP TANT 47UF 20% 25V 2917

Supplier's Site Datasheet
Capacitor Tant, 47Uf, 25V, 0.125 Ohm, 0.2, 2917, Full Reel; Capacitance Kyocera Avx - 54J9006 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 47Uf, 25V, 0.125 Ohm, 0.2, 2917, Full Reel; Capacitance Kyocera Avx
54J9006
Capacitor Tant, 47Uf, 25V, 0.125 Ohm, 0.2, 2917, Full Reel; Capacitance Kyocera Avx 54J9006
CAPACITOR TANT, 47UF, 25V, 0.125 OHM, 0.2, 2917, FULL REEL; Capacitance:47µF; Voltage(DC):25V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.125ohm; Manufacturer Size Code:D; Failure Rate:- RoHS Compliant: Yes

CAPACITOR TANT, 47UF, 25V, 0.125 OHM, 0.2, 2917, FULL REEL; Capacitance:47µF; Voltage(DC):25V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.125ohm; Manufacturer Size Code:D; Failure Rate:- RoHS Compliant: Yes

Supplier's Site
Capacitors - Tantalum Capacitors - TPSD476M025R0125 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TPSD476M025R0125
Capacitors - Tantalum Capacitors TPSD476M025R0125
CAP TANT 47UF 20% 25V 2917

CAP TANT 47UF 20% 25V 2917

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey DigiKey Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 59-TPSD476M025R0125 937454-TPSD476M025R0125 478-9205-1-ND 478-9205-6-ND TPSD476M025R0125 54J9006 TPSD476M025R0125
Product Name SMD 47uF 25V 0.125 Ohm Capacitor Tantalum Capacitors - TPSD476M025R0125 Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Capacitor Tant, 47Uf, 25V, 0.125 Ohm, 0.2, 2917, Full Reel; Capacitance Kyocera Avx Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
RoHS Compliant Yes Yes
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 25 volts 25 volts 25 volts
Packing Method Tape and Reel Tape Reel Digi-Reel® Tape Reel Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701019 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
CAPACITOR, TANTALUM RADIAL, EPOXY DIPPED, 22UF, 35V, 10% - 70186210 - Allied Electronics, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Electrolytic Capacitors Tantalum
View Details
Ceramic Capacitors - 0603J0100391KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers