47µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 75mOhm
Cap Tant Solid 47uF 20V D CASE 20% (7.3 X 4.3 X 2.9mm) Inward L SMD 7343-31 0.075 Ohm 125°C T/R Product overview: TPSD476M020R0075 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uF, 20V, 0.075 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47uF, 20V, 0.075 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSD476M020R0075 can be used for catalog matching and distributor lookup.
CAP TANT 47UF 20% 20V 2917
CAPACITOR TANT, 47UF, 20V, 0.075 OHM, 0.2, 2917, FULL REEL; Capacitance:47µF; Voltage(DC):20V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.075ohm; Manufacturer Size Code:D; Failure Rate:- RoHS Compliant: Yes
CAP TANT 47UF 20% 20V 2917
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | TPSD476M020R0075-ND | 59-TPSD476M020R0075 | TPSD476M020R0075 | 54J9002 | TPSD476M020R0075 |
| Product Name | Tantalum Capacitors | SMD 47uF 20V 0.075 Ohm Capacitor | Capacitors - Tantalum Capacitors | Capacitor Tant, 47Uf, 20V, 0.075 Ohm, 0.2, 2917, Full Reel; Capacitance Kyocera Avx | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | |||
| Applications | General Purpose | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Electrolytic Capacitors | Tantalum | Tantalum | |||
| Capacitance Range | 47 microF | 47 microF | 47 microF | 47 microF |