KYOCERA AVX Components Corporation Tantalum Capacitors TPSD476K025H0125

Description
47µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 125mOhm @ 100kHz
Request a Quote Datasheet
Description
47µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 125mOhm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-TPSD476K025H0125TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TPSD476K025H0125TR-ND
Tantalum Capacitors 478-TPSD476K025H0125TR-ND
47µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 125mOhm @ 100kHz

47µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 125mOhm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - TPSD476K025H0125 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSD476K025H0125
Tantalum Capacitors TPSD476K025H0125
CAP TANT 47UF 10% 25V 2917

CAP TANT 47UF 10% 25V 2917

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TPSD476K025H0125 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TPSD476K025H0125
Capacitors - Tantalum Capacitors TPSD476K025H0125
CAP TANT 47UF 10% 25V 2917

CAP TANT 47UF 10% 25V 2917

Supplier's Site
Capacitor,47Uf,25Vdc,10-% Tol,10+% Tol Rohs Compliant Kyocera Avx - 65M6182 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,47Uf,25Vdc,10-% Tol,10+% Tol Rohs Compliant Kyocera Avx
65M6182
Capacitor,47Uf,25Vdc,10-% Tol,10+% Tol Rohs Compliant Kyocera Avx 65M6182
Capacitor,47uF,25VDC ,10-% Tol,10+% Tol RoHS Compliant: Yes

Capacitor,47uF,25VDC,10-% Tol,10+% Tol RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-TPSD476K025H0125TR-ND TPSD476K025H0125 TPSD476K025H0125 65M6182
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Capacitor,47Uf,25Vdc,10-% Tol,10+% Tol Rohs Compliant Kyocera Avx
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 47 microF 47 microF 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

Tantalum Capacitors - TAC226K020P06-F - 761762-TAC226K020P06-F - Win Source Electronics
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Range 22 microF
View Details
3 suppliers
Film Capacitors - 1704627 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - 0603J0100271KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Threaded Hole Type DC-Link Capacitor - WLS series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Frequency inverter servos, inverter welding machines and more.
Capacitance Range 1 to 250 microF
WVDC 500 to 2000 volts
View Details