AVX Corporation Tantalum Capacitors TPSD476K020S0200

Description
Tantalum Capacitors
Request a Quote Datasheet
Description
Tantalum Capacitors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-TPSD476K020S0200TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TPSD476K020S0200TR-ND
Tantalum Capacitors 478-TPSD476K020S0200TR-ND
Tantalum Capacitors

Tantalum Capacitors

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TPSD476K020S0200 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TPSD476K020S0200
Capacitors - Tantalum Capacitors TPSD476K020S0200
CAP TANT

CAP TANT

Supplier's Site
Capacitor Tant, 47Uf, 20V, 0.2 Ohm, 0.1, 2917; Capacitance Kyocera Avx - 54J8993 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 47Uf, 20V, 0.2 Ohm, 0.1, 2917; Capacitance Kyocera Avx
54J8993
Capacitor Tant, 47Uf, 20V, 0.2 Ohm, 0.1, 2917; Capacitance Kyocera Avx 54J8993
CAPACITOR TANT, 47UF, 20V, 0.2 OHM, 0.1, 2917; Capacitance:47µF; Voltage(DC):20V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.2ohm; Manufacturer Size Code:D; Failure Rate:-; Ripple Current:866mA RoHS Compliant: Yes

CAPACITOR TANT, 47UF, 20V, 0.2 OHM, 0.1, 2917; Capacitance:47µF; Voltage(DC):20V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.2ohm; Manufacturer Size Code:D; Failure Rate:-; Ripple Current:866mA RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitors - TPSD476K020S0200 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSD476K020S0200
Tantalum Capacitors TPSD476K020S0200
CAP TANT

CAP TANT

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-TPSD476K020S0200TR-ND TPSD476K020S0200 54J8993 TPSD476K020S0200
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Capacitor Tant, 47Uf, 20V, 0.2 Ohm, 0.1, 2917; Capacitance Kyocera Avx Tantalum Capacitors
Electrolytic Capacitors Tantalum Tantalum
Packing Method Tape Reel Tape Reel; Tape & Reel (TR) Tape Reel
Technology Single-Layer
Capacitance Type Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Tantalum Capacitors - 1814641 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2211 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C244U010CB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers