Kyocera Corporation Tantalum Capacitors TPSD337M006H0045

Description
330µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 45mOhm
Request a Quote Datasheet
Description
330µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 45mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TPSD337M006H0045-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TPSD337M006H0045-ND
Tantalum Capacitors TPSD337M006H0045-ND
330µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 45mOhm

330µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 45mOhm

Buy Now Datasheet
Tantalum Capacitors - TPSD337M006H0045 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSD337M006H0045
Tantalum Capacitors TPSD337M006H0045
CAP TANT 330UF 20% 6.3V 2917

CAP TANT 330UF 20% 6.3V 2917

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TPSD337M006H0045 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TPSD337M006H0045
Capacitors - Tantalum Capacitors TPSD337M006H0045
CAP TANT 330UF 20% 6.3V 2917

CAP TANT 330UF 20% 6.3V 2917

Supplier's Site
Capacitor,330Uf,6.3Vdc,20-% Tol,20+% Tol Rohs Compliant Kyocera Avx - 22K2775 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,330Uf,6.3Vdc,20-% Tol,20+% Tol Rohs Compliant Kyocera Avx
22K2775
Capacitor,330Uf,6.3Vdc,20-% Tol,20+% Tol Rohs Compliant Kyocera Avx 22K2775
Capacitor,330uF,6.3V DC,20-% Tol,20+% Tol RoHS Compliant: Yes

Capacitor,330uF,6.3VDC,20-% Tol,20+% Tol RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number TPSD337M006H0045-ND TPSD337M006H0045 TPSD337M006H0045 22K2775
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Capacitor,330Uf,6.3Vdc,20-% Tol,20+% Tol Rohs Compliant Kyocera Avx
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 330 microF 330 microF 330 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Prismatic Supercapacitor - SCPC - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Metallized polypropylene film interference suppression capacitor(class Y2) - W43( Y2 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; New energy vehicles (OBC), Plug-in battery charger (OBC) and more.
View Details
Aluminum Electrolytic Capacitors - 106AVD035MDR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers