Kyocera Corporation Tantalum Capacitors TPSD337K006H0045

Description
330µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 45mOhm
Request a Quote Datasheet
Description
330µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 45mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TPSD337K006H0045-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TPSD337K006H0045-ND
Tantalum Capacitors TPSD337K006H0045-ND
330µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 45mOhm

330µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 45mOhm

Buy Now Datasheet
Tantalum Capacitors - TPSD337K006H0045 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSD337K006H0045
Tantalum Capacitors TPSD337K006H0045
CAP TANT 330UF 10% 6.3V 2917

CAP TANT 330UF 10% 6.3V 2917

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TPSD337K006H0045 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TPSD337K006H0045
Capacitors - Tantalum Capacitors TPSD337K006H0045
CAP TANT 330UF 10% 6.3V 2917

CAP TANT 330UF 10% 6.3V 2917

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number TPSD337K006H0045-ND TPSD337K006H0045 TPSD337K006H0045
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 330 microF 330 microF 330 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C533U030AF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details
Ceramic Capacitors - 1608-050525000390GQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details