33µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 200mOhm @ 100kHz
CAP TANT 33UF 20% 35V 2917
Capacitor,33uF,35VDC
CAP TANT 33UF 20% 35V 2917
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-TPSD336M035H0200TR-ND | TPSD336M035H0200 | 53M2917 | TPSD336M035H0200 |
| Product Name | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Capacitor,33Uf,35Vdc,20-% Tol,20+% Tol Rohs Compliant Kyocera Avx | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | |||
| Applications | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Range | 33 microF | 33 microF | 33 microF |