Kyocera Corporation SMD 33uF 20V 0.2 Ohm Capacitor TPSD336K020R0200

Description
Cap Tant Solid 33uF 20V D CASE 10%( 7.3 X 4.3 X 2.9mm) Inward L SMD 7343-31 0.2 Ohm 125°C T/R Product overview: TPSD336K020R0200 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33uF, 20V, 0.2 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 33uF, 20V, 0.2 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSD336K020R0200 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Tant Solid 33uF 20V D CASE 10%( 7.3 X 4.3 X 2.9mm) Inward L SMD 7343-31 0.2 Ohm 125°C T/R Product overview: TPSD336K020R0200 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33uF, 20V, 0.2 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 33uF, 20V, 0.2 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSD336K020R0200 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 33uF 20V 0.2 Ohm Capacitor
59-TPSD336K020R0200
SMD 33uF 20V 0.2 Ohm Capacitor 59-TPSD336K020R0200
Cap Tant Solid 33uF 20V D CASE 10%( 7.3 X 4.3 X 2.9mm) Inward L SMD 7343-31 0.2 Ohm 125°C T/R Product overview: TPSD336K020R0200 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33uF, 20V, 0.2 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 33uF, 20V, 0.2 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSD336K020R0200 can be used for catalog matching and distributor lookup.

Cap Tant Solid 33uF 20V D CASE 10%( 7.3 X 4.3 X 2.9mm) Inward L SMD 7343-31 0.2 Ohm 125°C T/R Product overview: TPSD336K020R0200 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33uF, 20V, 0.2 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 33uF, 20V, 0.2 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSD336K020R0200 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 1359898P - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
1359898P
Tantalum Capacitors 1359898P
Tantalum Capacitor 2917 33uF 20Vdc 10%

Tantalum Capacitor 2917 33uF 20Vdc 10%

Supplier's Site
Tantalum Capacitors - 1359898 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
1359898
Tantalum Capacitors 1359898
Tantalum Capacitor 2917 33uF 20Vdc 10%

Tantalum Capacitor 2917 33uF 20Vdc 10%

Supplier's Site
Tantalum Capacitors - 478-1785-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-1785-2-ND
Tantalum Capacitors 478-1785-2-ND
33µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 200mOhm

33µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 200mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-1785-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-1785-6-ND
Tantalum Capacitors 478-1785-6-ND
33µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 200mOhm

33µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 200mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-1785-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-1785-1-ND
Tantalum Capacitors 478-1785-1-ND
33µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 200mOhm

33µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 200mOhm

Buy Now Datasheet
Tantalum Capacitor, 33Uf, 20V, 0.2 Ohm, 0.1, 2917; Capacitance Kyocera Avx - 36K7657 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 33Uf, 20V, 0.2 Ohm, 0.1, 2917; Capacitance Kyocera Avx
36K7657
Tantalum Capacitor, 33Uf, 20V, 0.2 Ohm, 0.1, 2917; Capacitance Kyocera Avx 36K7657
TANTALUM CAPACITOR, 33UF, 20V, 0.2 OHM, 0.1, 2917; Capacitance:33µF; Voltage(DC):20V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.2ohm; Manufacturer Size Code:D; Failure Rate:-; Product Width:4.3mmRoHS Compliant: Yes

TANTALUM CAPACITOR, 33UF, 20V, 0.2 OHM, 0.1, 2917; Capacitance:33µF; Voltage(DC):20V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.2ohm; Manufacturer Size Code:D; Failure Rate:-; Product Width:4.3mmRoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitor, 33Uf, 20V, 0.2 Ohm, 0.1, 2917, Full Reel; Capacitance Kyocera Avx - 07J3654 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 33Uf, 20V, 0.2 Ohm, 0.1, 2917, Full Reel; Capacitance Kyocera Avx
07J3654
Tantalum Capacitor, 33Uf, 20V, 0.2 Ohm, 0.1, 2917, Full Reel; Capacitance Kyocera Avx 07J3654
TANTALUM CAPACITOR, 33UF, 20V, 0.2 OHM, 0.1, 2917, FULL REEL; Capacitance:33µF; Voltage(DC):20V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.2ohm; Manufacturer Size Code:D; Failure Rate:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 33UF, 20V, 0.2 OHM, 0.1, 2917, FULL REEL; Capacitance:33µF; Voltage(DC):20V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.2ohm; Manufacturer Size Code:D; Failure Rate:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 33Μf, 20V, 10%, 2917, Reel; Capacitance Kyocera Avx - 04X6901 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 33Μf, 20V, 10%, 2917, Reel; Capacitance Kyocera Avx
04X6901
Cap, 33Μf, 20V, 10%, 2917, Reel; Capacitance Kyocera Avx 04X6901
CAP, 33µF, 20V, 10%, 2917, REEL; Capacitance:33µF; Voltage Rating:20V; Tantalum Capacitor Case:2917 [7343 Metric]; Product Range:TPS Series; Capacitance Tolerance:± 10%; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes

CAP, 33µF, 20V, 10%, 2917, REEL; Capacitance:33µF; Voltage Rating:20V; Tantalum Capacitor Case:2917 [7343 Metric]; Product Range:TPS Series; Capacitance Tolerance:± 10%; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site
Capacitors - Tantalum Capacitors - TPSD336K020R0200 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TPSD336K020R0200
Capacitors - Tantalum Capacitors TPSD336K020R0200
CAP TANT 33UF 10% 20V 2917

CAP TANT 33UF 10% 20V 2917

Supplier's Site
Tantalum Capacitors - TPSD336K020R0200 - ODG (Origin Data Global)
Shenzhen, China
Tantalum Capacitors
TPSD336K020R0200
Tantalum Capacitors TPSD336K020R0200
CAP TANT 33UF 10% 20V 2917

CAP TANT 33UF 10% 20V 2917

Supplier's Site Datasheet
Tantalum Capacitors - TPSD336K020R0200 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSD336K020R0200
Tantalum Capacitors TPSD336K020R0200
CAP TANT 33UF 10% 20V 2917

CAP TANT 33UF 10% 20V 2917

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 59-TPSD336K020R0200 1359898P 1359898 478-1785-2-ND 478-1785-6-ND 36K7657 07J3654 04X6901 TPSD336K020R0200 TPSD336K020R0200 TPSD336K020R0200
Product Name SMD 33uF 20V 0.2 Ohm Capacitor Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Tantalum Capacitor, 33Uf, 20V, 0.2 Ohm, 0.1, 2917; Capacitance Kyocera Avx Tantalum Capacitor, 33Uf, 20V, 0.2 Ohm, 0.1, 2917, Full Reel; Capacitance Kyocera Avx Cap, 33Μf, 20V, 10%, 2917, Reel; Capacitance Kyocera Avx Capacitors - Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount
RoHS Compliant Yes Yes Yes Yes Yes
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 20 volts 20 volts 20 volts 20 volts 20 volts 20 volts
Packing Method Tape and Reel Tape Reel Digi-Reel® Tape Reel Tape Reel Tape Reel Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors - Film Capacitors - 105PHB700K2H - Acme Chip Technology Co., Limited
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer
Applications High Frequency; High Frequency, Switching
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1763-0504X183J250NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details