220µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 150mOhm @ 100kHz
TPS TANT / T&R ROHS COMPLIANT: YES
CAP TANT 220UF 10% 10V 2917
| DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 478-TPSD227K010R0150VTR-ND | 65M6161 | TPSD227K010R0150V |
| Product Name | Tantalum Capacitors | Tps Tant / T&r Rohs Compliant Kyocera Avx | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | ||
| Applications | General Purpose | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | |
| Capacitance Range | 220 microF | 220 microF |