Kyocera Corporation Tantalum Capacitors - TPSD157M010R0050 TPSD157M010R0050

Description
Manufacturer: AVX Corporation Win Source Part Number: 708200-TPSD157M010R0 050 Series: TPS series Packaging: Reel Type: Molded Mounting Style: SMD Features: General Purpose Capacitance: 150μF Tolerance: ±20% Voltage - Rated: 10V ESR (Equivalent Series Resistance): 50mOhm Manufacturer Size Code: D Categories: Capacitors Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 2917 (7343 Metric) Height - Seated (Maximum): 0.122" (3.10mm) Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm)
Request a Quote Datasheet
Description
Manufacturer: AVX Corporation Win Source Part Number: 708200-TPSD157M010R0 050 Series: TPS series Packaging: Reel Type: Molded Mounting Style: SMD Features: General Purpose Capacitance: 150μF Tolerance: ±20% Voltage - Rated: 10V ESR (Equivalent Series Resistance): 50mOhm Manufacturer Size Code: D Categories: Capacitors Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 2917 (7343 Metric) Height - Seated (Maximum): 0.122" (3.10mm) Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TPSD157M010R0050 - 708200-TPSD157M010R0050 - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - TPSD157M010R0050
708200-TPSD157M010R0050
Tantalum Capacitors - TPSD157M010R0050 708200-TPSD157M010R0050
Manufacturer: AVX Corporation Win Source Part Number: 708200-TPSD157M010R0 050 Series: TPS series Packaging: Reel Type: Molded Mounting Style: SMD Features: General Purpose Capacitance: 150μF Tolerance: ±20% Voltage - Rated: 10V ESR (Equivalent Series Resistance): 50mOhm Manufacturer Size Code: D Categories: Capacitors Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 2917 (7343 Metric) Height - Seated (Maximum): 0.122" (3.10mm) Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm)

Manufacturer: AVX Corporation
Win Source Part Number: 708200-TPSD157M010R0050
Series: TPS series
Packaging: Reel
Type: Molded
Mounting Style: SMD
Features: General Purpose
Capacitance: 150μF
Tolerance: ±20%
Voltage - Rated: 10V
ESR (Equivalent Series Resistance): 50mOhm
Manufacturer Size Code: D
Categories: Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Package: 2917 (7343 Metric)
Height - Seated (Maximum): 0.122" (3.10mm)
Popularity: Low
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm)

Buy Now
Tantalum Capacitors - 478-4102-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-4102-6-ND
Tantalum Capacitors 478-4102-6-ND
150µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 50mOhm

150µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 50mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-4102-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-4102-1-ND
Tantalum Capacitors 478-4102-1-ND
150µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 50mOhm

150µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 50mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-4102-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-4102-2-ND
Tantalum Capacitors 478-4102-2-ND
150µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 50mOhm

150µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 50mOhm

Buy Now Datasheet
Singapore, Singapore
SMD 150uF 10V 0.05 Ohm Capacitor
59-TPSD157M010R0050
SMD 150uF 10V 0.05 Ohm Capacitor 59-TPSD157M010R0050
Cap Tant Solid 150uF 10V D CASE 20% (7.3 X 4.3 X 2.9mm) Inward L SMD 7343-31 0.05 Ohm 125°C T/R Product overview: TPSD157M010R0050 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150uF, 10V, 0.05 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 150uF, 10V, 0.05 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSD157M010R0050 can be used for catalog matching and distributor lookup.

Cap Tant Solid 150uF 10V D CASE 20% (7.3 X 4.3 X 2.9mm) Inward L SMD 7343-31 0.05 Ohm 125°C T/R Product overview: TPSD157M010R0050 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150uF, 10V, 0.05 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 150uF, 10V, 0.05 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSD157M010R0050 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TPSD157M010R0050 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TPSD157M010R0050
Capacitors - Tantalum Capacitors TPSD157M010R0050
CAP TANT 150UF 20% 10V 2917

CAP TANT 150UF 20% 10V 2917

Supplier's Site
Tantalum Capacitors - TPSD157M010R0050 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSD157M010R0050
Tantalum Capacitors TPSD157M010R0050
CAP TANT 150UF 20% 10V 2917

CAP TANT 150UF 20% 10V 2917

Supplier's Site Datasheet
Tantalum Capacitor, 150Uf, 10V, 0.05 Ohm, 0.2, 2917; Capacitance Kyocera Avx - 75M2949 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 150Uf, 10V, 0.05 Ohm, 0.2, 2917; Capacitance Kyocera Avx
75M2949
Tantalum Capacitor, 150Uf, 10V, 0.05 Ohm, 0.2, 2917; Capacitance Kyocera Avx 75M2949
TANTALUM CAPACITOR, 150UF, 10V, 0.05 OHM, 0.2, 2917; Capacitance:150µF; Voltage(DC):10V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.05ohm; Manufacturer Size Code:D; Failure Rate:-; Qualification:-RoHS Compliant: Yes

TANTALUM CAPACITOR, 150UF, 10V, 0.05 OHM, 0.2, 2917; Capacitance:150µF; Voltage(DC):10V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.05ohm; Manufacturer Size Code:D; Failure Rate:-; Qualification:-RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitor, 150Uf, 10V, 0.05 Ohm, 0.2, 2917, Full Reel; Capacitance Kyocera Avx - 54J8893 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 150Uf, 10V, 0.05 Ohm, 0.2, 2917, Full Reel; Capacitance Kyocera Avx
54J8893
Tantalum Capacitor, 150Uf, 10V, 0.05 Ohm, 0.2, 2917, Full Reel; Capacitance Kyocera Avx 54J8893
TANTALUM CAPACITOR, 150UF, 10V, 0.05 OHM, 0.2, 2917, FULL REEL; Capacitance:150µF; Voltage(DC):10V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.05ohm; Manufacturer Size Code:D; Failure Rate:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 150UF, 10V, 0.05 OHM, 0.2, 2917, FULL REEL; Capacitance:150µF; Voltage(DC):10V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.05ohm; Manufacturer Size Code:D; Failure Rate:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 708200-TPSD157M010R0050 478-4102-6-ND 478-4102-1-ND 59-TPSD157M010R0050 TPSD157M010R0050 TPSD157M010R0050 75M2949 54J8893
Product Name Tantalum Capacitors - TPSD157M010R0050 Tantalum Capacitors Tantalum Capacitors SMD 150uF 10V 0.05 Ohm Capacitor Capacitors - Tantalum Capacitors Tantalum Capacitors Tantalum Capacitor, 150Uf, 10V, 0.05 Ohm, 0.2, 2917; Capacitance Kyocera Avx Tantalum Capacitor, 150Uf, 10V, 0.05 Ohm, 0.2, 2917, Full Reel; Capacitance Kyocera Avx
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum
Capacitance Range 150 microF 150 microF 150 microF 150 microF 150 microF 150 microF 150 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 10 volts 10 volts 10 volts 10 volts 10 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0402B333K160NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-699-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.50E6 microF
View Details
Aluminum Polymer - 337XMPL002MG19A - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers