Kyocera Corporation Tantalum Capacitors TPSD157M006R0125

Description
150µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 125mOhm
Request a Quote Datasheet
Description
150µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 125mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-9162-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-9162-1-ND
Tantalum Capacitors 478-9162-1-ND
150µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 125mOhm

150µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 125mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-9162-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-9162-2-ND
Tantalum Capacitors 478-9162-2-ND
150µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 125mOhm

150µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 125mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-9162-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-9162-6-ND
Tantalum Capacitors 478-9162-6-ND
150µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 125mOhm

150µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 125mOhm

Buy Now Datasheet
Tantalum Capacitors - TPSD157M006R0125 - 757670-TPSD157M006R0125 - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - TPSD157M006R0125
757670-TPSD157M006R0125
Tantalum Capacitors - TPSD157M006R0125 757670-TPSD157M006R0125
Manufacturer: AVX Corporation Win Source Part Number: 757670-TPSD157M006R0 125 Series: TPS Packaging: Reel - TR Type: Molded Operating Temperature Range: -55°C ~ 125°C Features: General Package: 2917 (7343 Metric) Mounting: SMD Capacitance: 150μF Tolerance: ±20% ESR (Equivalent Series Resistance): 125 mOhm Manufacturer Size Code: D Size: 0.287" L x 0.169" W (7.30mm x 4.30mm) Family Name: TPS Categories: Capacitors Manufacturer Homepage: www.avx.com Height - Seated (Maximum): 0.122" (3.10mm) Voltage Rating DC: 6.3V Alternative Parts (Cross-Reference): LSR150 / 6DM125; T496D157M006BK6420; T496D157M006BK6120; Introduction Date: May 05, 2009 Country of Origin: Czech Republic Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited

Manufacturer: AVX Corporation
Win Source Part Number: 757670-TPSD157M006R0125
Series: TPS
Packaging: Reel - TR
Type: Molded
Operating Temperature Range: -55°C ~ 125°C
Features: General
Package: 2917 (7343 Metric)
Mounting: SMD
Capacitance: 150μF
Tolerance: ±20%
ESR (Equivalent Series Resistance): 125 mOhm
Manufacturer Size Code: D
Size: 0.287" L x 0.169" W (7.30mm x 4.30mm)
Family Name: TPS
Categories: Capacitors
Manufacturer Homepage: www.avx.com
Height - Seated (Maximum): 0.122" (3.10mm)
Voltage Rating DC: 6.3V
Alternative Parts (Cross-Reference): LSR150 / 6DM125; T496D157M006BK6420; T496D157M006BK6120;
Introduction Date: May 05, 2009
Country of Origin: Czech Republic
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
SMD 150uF 6.3V 0.125 Ohm Capacitor
59-TPSD157M006R0125
SMD 150uF 6.3V 0.125 Ohm Capacitor 59-TPSD157M006R0125
Cap Tant Solid 150uF 6.3V D CASE 20% (7.3 X 4.3 X 2.9mm) Inward L SMD 7343-31 0.125 Ohm 125°C T/R Product overview: TPSD157M006R0125 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150uF, 6.3V, 0.125 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 150uF, 6.3V, 0.125 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSD157M006R0125 can be used for catalog matching and distributor lookup.

Cap Tant Solid 150uF 6.3V D CASE 20% (7.3 X 4.3 X 2.9mm) Inward L SMD 7343-31 0.125 Ohm 125°C T/R Product overview: TPSD157M006R0125 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150uF, 6.3V, 0.125 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 150uF, 6.3V, 0.125 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSD157M006R0125 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitor Tant, 150Uf 6.3V 0.125 Ohm 20%, 2917, Full Reel; Capacitance Kyocera Avx - 54J8892 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 150Uf 6.3V 0.125 Ohm 20%, 2917, Full Reel; Capacitance Kyocera Avx
54J8892
Capacitor Tant, 150Uf 6.3V 0.125 Ohm 20%, 2917, Full Reel; Capacitance Kyocera Avx 54J8892
CAPACITOR TANT, 150UF 6.3V 0.125 OHM 20%, 2917, FULL REEL; Capacitance:150µF; Voltage(DC):6.3V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.125ohm; Manufacturer Size Code:D; Failure Rate:- RoHS Compliant: Yes

CAPACITOR TANT, 150UF 6.3V 0.125 OHM 20%, 2917, FULL REEL; Capacitance:150µF; Voltage(DC):6.3V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.125ohm; Manufacturer Size Code:D; Failure Rate:- RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitors - TPSD157M006R0125 - ODG (Origin Data Global)
Shenzhen, China
Tantalum Capacitors
TPSD157M006R0125
Tantalum Capacitors TPSD157M006R0125
CAP TANT 150UF 20% 6.3V 2917

CAP TANT 150UF 20% 6.3V 2917

Supplier's Site Datasheet
Tantalum Capacitors - TPSD157M006R0125 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSD157M006R0125
Tantalum Capacitors TPSD157M006R0125
CAP TANT 150UF 20% 6.3V 2917

CAP TANT 150UF 20% 6.3V 2917

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TPSD157M006R0125 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TPSD157M006R0125
Capacitors - Tantalum Capacitors TPSD157M006R0125
CAP TANT 150UF 20% 6.3V 2917

CAP TANT 150UF 20% 6.3V 2917

Supplier's Site

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global) Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-9162-1-ND 478-9162-6-ND 757670-TPSD157M006R0125 59-TPSD157M006R0125 54J8892 TPSD157M006R0125 TPSD157M006R0125 TPSD157M006R0125
Product Name Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors - TPSD157M006R0125 SMD 150uF 6.3V 0.125 Ohm Capacitor Capacitor Tant, 150Uf 6.3V 0.125 Ohm 20%, 2917, Full Reel; Capacitance Kyocera Avx Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum Tantalum
Capacitance Range 150 microF 150 microF 150 microF 150 microF 150 microF 150 microF 150 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-443-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 150000 microF
View Details
Aluminum Electrolytic - 101C204U016BE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Polypropylene film capacitor - W30(CBB20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1763-0603B104M160PTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details