Kyocera Corporation Tantalum Capacitors TPSD156K025S0100

Description
15µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 100mOhm
Request a Quote Datasheet
Description
15µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 100mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-9153-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-9153-1-ND
Tantalum Capacitors 478-9153-1-ND
15µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 100mOhm

15µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 100mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-9153-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-9153-6-ND
Tantalum Capacitors 478-9153-6-ND
15µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 100mOhm

15µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 100mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-9153-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-9153-2-ND
Tantalum Capacitors 478-9153-2-ND
15µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 100mOhm

15µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 100mOhm

Buy Now Datasheet
Capacitor Tant, 15Uf, 25V, 0.1 Ohm, 0.1, 2917; Capacitance Kyocera Avx - 65M6141 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 15Uf, 25V, 0.1 Ohm, 0.1, 2917; Capacitance Kyocera Avx
65M6141
Capacitor Tant, 15Uf, 25V, 0.1 Ohm, 0.1, 2917; Capacitance Kyocera Avx 65M6141
CAPACITOR TANT, 15UF, 25V, 0.1 OHM, 0.1, 2917; Capacitance:15µF; Capacitance Tolerance:± 10%; Capacitor Case Style:2917 [7343 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:0.1ohm RoHS Compliant: Yes

CAPACITOR TANT, 15UF, 25V, 0.1 OHM, 0.1, 2917; Capacitance:15µF; Capacitance Tolerance:± 10%; Capacitor Case Style:2917 [7343 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:0.1ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitors - TPSD156K025S0100 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSD156K025S0100
Tantalum Capacitors TPSD156K025S0100
CAP TANT 15UF 10% 25V 2917

CAP TANT 15UF 10% 25V 2917

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TPSD156K025S0100 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TPSD156K025S0100
Capacitors - Tantalum Capacitors TPSD156K025S0100
CAP TANT 15UF 10% 25V 2917

CAP TANT 15UF 10% 25V 2917

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-9153-1-ND 478-9153-6-ND 65M6141 TPSD156K025S0100 TPSD156K025S0100
Product Name Tantalum Capacitors Tantalum Capacitors Capacitor Tant, 15Uf, 25V, 0.1 Ohm, 0.1, 2917; Capacitance Kyocera Avx Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum
Capacitance Range 15 microF 15 microF 15 microF 15 microF 15 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-442-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 120000 microF
View Details
AC Capacitors - W65(CBB65 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 2002-101323U050CE2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Ceramic Capacitors - 0603J0100220KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details