Kyocera Corporation Tantalum Capacitors TPSD107M016S0125

Description
100µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 125mOhm
Request a Quote Datasheet
Description
100µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 125mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-9149-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-9149-2-ND
Tantalum Capacitors 478-9149-2-ND
100µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 125mOhm

100µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 125mOhm

Buy Now Datasheet
Tantalum Capacitors - TPSD107M016S0125 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSD107M016S0125
Tantalum Capacitors TPSD107M016S0125
CAP TANT 100UF 20% 16V 2917

CAP TANT 100UF 20% 16V 2917

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TPSD107M016S0125 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TPSD107M016S0125
Capacitors - Tantalum Capacitors TPSD107M016S0125
CAP TANT 100UF 20% 16V 2917

CAP TANT 100UF 20% 16V 2917

Supplier's Site
Capacitor Tant, 100Uf 16V, 0.125 Ohm, 0.2, 2917; Capacitance Kyocera Avx - 54J8870 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 100Uf 16V, 0.125 Ohm, 0.2, 2917; Capacitance Kyocera Avx
54J8870
Capacitor Tant, 100Uf 16V, 0.125 Ohm, 0.2, 2917; Capacitance Kyocera Avx 54J8870
CAPACITOR TANT, 100UF 16V, 0.125 OHM, 0.2, 2917; Capacitance:100µF; Capacitance Tolerance:± 20%; Capacitor Case Style:2917 [7343 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

CAPACITOR TANT, 100UF 16V, 0.125 OHM, 0.2, 2917; Capacitance:100µF; Capacitance Tolerance:± 20%; Capacitor Case Style:2917 [7343 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-9149-2-ND TPSD107M016S0125 TPSD107M016S0125 54J8870
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Capacitor Tant, 100Uf 16V, 0.125 Ohm, 0.2, 2917; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 100 microF 100 microF 100 microF 100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Tantalum Capacitors - TAS475K035P1C-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
View Details
Safety Ceramic Capacitors - WYD(X1Y1 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics, and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2224 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details