Kyocera Corporation Tantalum Capacitors TPSD107K016S0125

Description
100µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 125mOhm
Request a Quote Datasheet
Description
100µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 125mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-9141-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-9141-1-ND
Tantalum Capacitors 478-9141-1-ND
100µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 125mOhm

100µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 125mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-9141-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-9141-2-ND
Tantalum Capacitors 478-9141-2-ND
100µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 125mOhm

100µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 125mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-9141-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-9141-6-ND
Tantalum Capacitors 478-9141-6-ND
100µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 125mOhm

100µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 125mOhm

Buy Now Datasheet
Capacitor Tant, 100Uf 16V, 0.125 Ohm, 0.1, 2917, Full Reel; Capacitance Kyocera Avx - 54J8856 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 100Uf 16V, 0.125 Ohm, 0.1, 2917, Full Reel; Capacitance Kyocera Avx
54J8856
Capacitor Tant, 100Uf 16V, 0.125 Ohm, 0.1, 2917, Full Reel; Capacitance Kyocera Avx 54J8856
CAPACITOR TANT, 100UF 16V, 0.125 OHM, 0.1, 2917, FULL REEL; Capacitance:100µF; Voltage(DC):16V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.125ohm; Manufacturer Size Code:D; Failure Rate:- RoHS Compliant: Yes

CAPACITOR TANT, 100UF 16V, 0.125 OHM, 0.1, 2917, FULL REEL; Capacitance:100µF; Voltage(DC):16V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.125ohm; Manufacturer Size Code:D; Failure Rate:- RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitors - TPSD107K016S0125 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSD107K016S0125
Tantalum Capacitors TPSD107K016S0125
CAP TANT 100UF 10% 16V 2917

CAP TANT 100UF 10% 16V 2917

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TPSD107K016S0125 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TPSD107K016S0125
Capacitors - Tantalum Capacitors TPSD107K016S0125
CAP TANT 100UF 10% 16V 2917

CAP TANT 100UF 10% 16V 2917

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-9141-1-ND 478-9141-6-ND 54J8856 TPSD107K016S0125 TPSD107K016S0125
Product Name Tantalum Capacitors Tantalum Capacitors Capacitor Tant, 100Uf 16V, 0.125 Ohm, 0.1, 2917, Full Reel; Capacitance Kyocera Avx Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 100 microF 100 microF 100 microF 100 microF 100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701270 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Coin Cell Supercapacitor - SCCC - SCHURTER Inc
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C224U050DN2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers