Kyocera Corporation Tantalum Capacitors TPSC686M016S0200

Description
68µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 200mOhm
Request a Quote Datasheet
Description
68µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 200mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TPSC686M016S0200-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TPSC686M016S0200-ND
Tantalum Capacitors TPSC686M016S0200-ND
68µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 200mOhm

68µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 200mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TPSC686M016S0200 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TPSC686M016S0200
Capacitors - Tantalum Capacitors TPSC686M016S0200
CAP TANT 68UF 20% 16V 2312

CAP TANT 68UF 20% 16V 2312

Supplier's Site
Tantalum Capacitors - TPSC686M016S0200 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSC686M016S0200
Tantalum Capacitors TPSC686M016S0200
CAP TANT 68UF 20% 16V 2312

CAP TANT 68UF 20% 16V 2312

Supplier's Site Datasheet
Capacitor Tant, 68Uf, 16V, 0.2 Ohm, 0.2, 2312; Capacitance Kyocera Avx - 54J8838 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 68Uf, 16V, 0.2 Ohm, 0.2, 2312; Capacitance Kyocera Avx
54J8838
Capacitor Tant, 68Uf, 16V, 0.2 Ohm, 0.2, 2312; Capacitance Kyocera Avx 54J8838
CAPACITOR TANT, 68UF, 16V, 0.2 OHM, 0.2, 2312; Capacitance:68µF; Capacitance Tolerance:± 20%; Capacitor Case Style:2312 [6032 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:0.2ohm RoHS Compliant: Yes

CAPACITOR TANT, 68UF, 16V, 0.2 OHM, 0.2, 2312; Capacitance:68µF; Capacitance Tolerance:± 20%; Capacitor Case Style:2312 [6032 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:0.2ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number TPSC686M016S0200-ND TPSC686M016S0200 TPSC686M016S0200 54J8838
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors Capacitor Tant, 68Uf, 16V, 0.2 Ohm, 0.2, 2312; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 68 microF 68 microF 68 microF 68 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 227XMPL004MG19H - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
4 suppliers
Ceramic Capacitors - 1608-0603F0500391GCTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Tantalum Capacitors - 1814552 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers