6.8µF Molded Tantalum Capacitors 35V 2312 (6032 Metric) 350mOhm
CAP TANT 6.8UF 20% 35V 2312
CAP TANT 6.8UF 20% 35V 2312
CAPACITOR TANT, 6.8UF, 35V, 0.35 OHM, 0.2, 2312; Capacitance:6.8µF; Capacitance Tolerance:± 20%; Capacitor Case Style:2312 [6032 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | TPSC685M035R0350-ND | TPSC685M035R0350 | TPSC685M035R0350 | 54J8825 |
| Product Name | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Tantalum Capacitors | Capacitor Tant, 6.8Uf, 35V, 0.35 Ohm, 0.2, 2312; Capacitance Kyocera Avx |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor; SMD | ||
| Applications | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | |
| Capacitance Range | 6.8 microF | 6.8 microF | 6.8 microF | 6.8 microF |