Kyocera Corporation Tantalum Capacitors TPSC685M020R0700

Description
6.8µF Molded Tantalum Capacitors 20V 2312 (6032 Metric) 700mOhm
Request a Quote Datasheet
Description
6.8µF Molded Tantalum Capacitors 20V 2312 (6032 Metric) 700mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TPSC685M020R0700-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TPSC685M020R0700-ND
Tantalum Capacitors TPSC685M020R0700-ND
6.8µF Molded Tantalum Capacitors 20V 2312 (6032 Metric) 700mOhm

6.8µF Molded Tantalum Capacitors 20V 2312 (6032 Metric) 700mOhm

Buy Now Datasheet
Tantalum Capacitors - TPSC685M020R0700 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSC685M020R0700
Tantalum Capacitors TPSC685M020R0700
CAP TANT 6.8UF 20% 20V 2312

CAP TANT 6.8UF 20% 20V 2312

Supplier's Site Datasheet
Capacitor Tant, 6.8Uf, 20V, 0.7 Ohm, 0.2, 2312; Capacitance Kyocera Avx - 54J8822 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 6.8Uf, 20V, 0.7 Ohm, 0.2, 2312; Capacitance Kyocera Avx
54J8822
Capacitor Tant, 6.8Uf, 20V, 0.7 Ohm, 0.2, 2312; Capacitance Kyocera Avx 54J8822
CAPACITOR TANT, 6.8UF, 20V, 0.7 OHM, 0.2, 2312; Capacitance:6.8µF; Capacitance Tolerance:± 20%; Capacitor Case Style:2312 [6032 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:0.7ohm RoHS Compliant: Yes

CAPACITOR TANT, 6.8UF, 20V, 0.7 OHM, 0.2, 2312; Capacitance:6.8µF; Capacitance Tolerance:± 20%; Capacitor Case Style:2312 [6032 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:0.7ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number TPSC685M020R0700-ND TPSC685M020R0700 54J8822
Product Name Tantalum Capacitors Tantalum Capacitors Capacitor Tant, 6.8Uf, 20V, 0.7 Ohm, 0.2, 2312; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 6.8 microF 6.8 microF 6.8 microF
Unlock Full Specs
to access all available technical data

Similar Products

CAPACITOR, TANTALUM RADIAL, EPOXY DIPPED, 10UF, 50V, 10% - 70186198 - Allied Electronics, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Electrolytic Capacitors Tantalum
View Details
Aluminium Capacitors - 1701300 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Metallized polypropylene film A.C.motor capacitor (Box-type) - W61(CBB61 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; home appliances, start capacitors, and more.
View Details