Kyocera Corporation Tantalum Capacitors TPSC476M010S0350

Description
47µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 350mOhm
Request a Quote Datasheet
Description
47µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 350mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TPSC476M010S0350-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TPSC476M010S0350-ND
Tantalum Capacitors TPSC476M010S0350-ND
47µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 350mOhm

47µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 350mOhm

Buy Now Datasheet
Capacitor Tant, 47Uf, 10V, 0.35 Ohm, 0.2, 2312; Capacitance Kyocera Avx - 54J8814 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 47Uf, 10V, 0.35 Ohm, 0.2, 2312; Capacitance Kyocera Avx
54J8814
Capacitor Tant, 47Uf, 10V, 0.35 Ohm, 0.2, 2312; Capacitance Kyocera Avx 54J8814
CAPACITOR TANT, 47UF, 10V, 0.35 OHM, 0.2, 2312; Capacitance:47µF; Capacitance Tolerance:± 20%; Capacitor Case Style:2312 [6032 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:0.35ohm RoHS Compliant: Yes

CAPACITOR TANT, 47UF, 10V, 0.35 OHM, 0.2, 2312; Capacitance:47µF; Capacitance Tolerance:± 20%; Capacitor Case Style:2312 [6032 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:0.35ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitors - TPSC476M010S0350 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSC476M010S0350
Tantalum Capacitors TPSC476M010S0350
CAP TANT 47UF 20% 10V 2312

CAP TANT 47UF 20% 10V 2312

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TPSC476M010S0350 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TPSC476M010S0350
Capacitors - Tantalum Capacitors TPSC476M010S0350
CAP TANT 47UF 20% 10V 2312

CAP TANT 47UF 20% 10V 2312

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number TPSC476M010S0350-ND 54J8814 TPSC476M010S0350 TPSC476M010S0350
Product Name Tantalum Capacitors Capacitor Tant, 47Uf, 10V, 0.35 Ohm, 0.2, 2312; Capacitance Kyocera Avx Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 47 microF 47 microF 47 microF 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101152T250CC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Ceramic Capacitors - 1608-1249-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701074 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details